location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 685 Comfort Dual-Mode Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
685 Comfort Dual-Mode Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8T6M0UT#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122955190 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2025 13:08:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 685 Comfort Dual-Mode Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home 1200 DPI Black
  • - Right-hand Bluetooth + USB Type-A 10 m
  • - Scroll type: Wheel Buttons quantity: 6
  • - Power source: Batteries
  • - 1 AA
More>>>
Comfort that clicks
Comfort that clicks

Meet the dual-mode mouse designed for all-day comfort and productivity. The naturally-contoured design, soft side grips, and premium, soft top coating — with quiet clicks and fast scrolling — help keep everyone locked in on their tasks.

Purposefully designed performance
Purposefully designed performance

Take control of your day with the customizable mouse designed to do what businesses need to get done. Program six feature buttons[1]. Track on virtually any surface[2]. Vertically and horizontally scroll with a 4D tilt wheel. It’s everything you need, made for the workday.

Safe. Secure. Ready to connect
Safe. Secure. Ready to connect

No matter where your teams work, connect smoothly and securely. Engineered for Intel® Evo™ and multi-OS[3] compatible, pair via the HP Unifying Dongle or Bluetooth®. Switch between devices with a single click for an easy way to sync workspaces.

HP Unifying Dongle

Easily connect and pair with up to eight devices via a USB-A nano-dongle.

Swift Pair for Quick Connections

Sync up with a single click. When the pop-up asks if you’d like to pair, simply click "Yes" for a seamless Bluetooth® connection.

Fast Scroll Mode

Easily adjust the scroll speed to your preference. Effortlessly zip through webpages or lines of code using the fast scroll wheel.

4-Way Scroll

Work more efficiently in projects like a spreadsheet by scrolling up and down as well as side-to-side.

Up to 20 Months of Battery Life

Up to 20 months of battery life from 1 AA battery. [5]

Mouse
Purpose *
Home
Device interface *
Bluetooth + USB Type-A
Movement resolution *
1200 DPI
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
6
Number of programmable buttons
6
Design
Form factor *
Right-hand
Product colour *
Black
HP segment
Home
Ergonomics
Wireless range
10 m
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
AA
System requirements
Windows operating systems supported
Windows 10, Windows 11
System requirements
Mac operating systems supported
MacOS
Other operating systems supported
ChromeOS
Weight & dimensions
Width
120 mm
Depth
69.1 mm
Height
42.2 mm
Weight
88 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
134 mm
Package depth
100 mm
Package height
50 mm
Package weight
203 g
Brand-specific features
HP GTIN (EAN/UPC)
198122955190
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Logistics data
Country of origin
China
Country Distributor
Nederland 5 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Polska 1 distributor(s)
Portugal 1 distributor(s)