location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP STORE 3PL keyboard Office USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STORE 3PL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8T6M2AA#ABF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197498232690 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1646
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jul 2025 13:13:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP STORE 3PL keyboard Office USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - USB Membrane
  • - Full-size (100%) Numeric keypad
  • - Black
  • - 1 pc(s)
More>>>
Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Membrane
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Key travel distance
2 mm
Country of origin
China
Design
Backlight *
No
Wrist rest
Yes
Product colour *
Black
Protection features
Spill resistant
HP segment
Business
Features
USB connector type
USB Type-A
Cable length
1.5 m
Power
Power source type *
USB
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
MacOS
Mobile operating systems supported
iOS
Other operating systems supported
ChromeOS
Sustainability
Sustainability compliance
Yes
Compliance certificates
BIS, BSMI, CB, CE, EAC, Federal Communications Commission (FCC), KCC, RCM, RoHS, UKCA, VCCI
Weight & dimensions
Keyboard dimensions (WxDxH)
442.7 x 214.9 x 34.1 mm
Keyboard weight
870 g
Weight
870 g
Packaging data
Package width
475 mm
Package depth
252 mm
Package height
48.5 mm
Package weight
1.15 kg
Packaging content
Number of products included *
1 pc(s)
Other features
Depth
214.9 mm
Height
34.1 mm
Width
442.7 mm
Country Distributor
France 1 distributor(s)