location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 240 G10 Intel® Core™ i3 i3-N300 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Wi-Fi 6 (802.11ax) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProOne 240 G10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
936U1EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122320158 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6562
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2025 10:06:36
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProOne 240 G10 Intel® Core™ i3 i3-N300 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Wi-Fi 6 (802.11ax) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Everyday All-in-One PC White 65 W
  • - Intel® Core™ i3 i3-N300 Processor cores: 8
  • - 60.5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel® UHD Graphics
  • - 5 MP
  • - Wi-Fi 6 (802.11ax) Ethernet LAN Bluetooth 5.3
  • - FreeDOS
More>>>
Enjoy a clutter-free desk

The smart design features in this sleek AiO let you manage your workspace efficiently. Quick and easy access to ports and optional wireless Wi-Fi 6 with Bluetooth helps reduce cord clutter.

Simple PC management

Spend less time and get right to the updates you need with HP Support Assistant.[1]

Adapted for today’s work

Set yourself up for success with powerful performance and enhanced video features—all-in-one design.

Remarkable tech

Get the latest technology at a great value with a powerful Intel processor.[2,4]

Sleek, professional design

Equipped with a three-sided micro-edge display, this slim, stylish All-in-One frees space on your desk.

Help protect our shared future

The outer box packaging on this HP ProOne 240 AiO PC uses 100% sustainably sourced and recyclable materials.[9]

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
Display brightness
250 cd/m²
Panel type
IPS
RGB colour space
NTSC
Anti-glare screen
Yes
Colour gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor model *
i3-N300
Processor cores
8
Processor threads
8
Processor boost frequency
3.8 GHz
Processor cache
6 MB
Processor cache type
L3
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory slots
2x SO-DIMM
Memory clock speed
3200 MHz
Memory layout (slots x size)
1 x 8 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of storage drives installed
1
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Built-in speaker(s) *
Yes
Audio chip
Realtek ALC3274
Camera
Built-in camera *
Yes
Total megapixels
5 MP
Privacy type
Pop-up
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Realtek
Antenna type
1x1
Ethernet LAN *
Yes
Bluetooth *
Yes
Bluetooth version
5.3
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
Ports & interfaces
HDMI version
1.4
Combo headphone/mic port
Yes
Total number of SATA connectors
1
Design
Colour name
White
Product colour *
White
Introduction year
2024
Country of origin
China
Performance
Product type *
All-in-One PC
Market positioning
Everyday
Software
Operating system installed *
FreeDOS
Pre-installed software
HP PC Hardware Diagnostics UEFI; HP Support Assistant; HP JumpStarts; HP Cloud Recovery
Brand-specific features
HP JumpStart
Yes
HP Support Assistant
Yes
HP segment
Business
HP GTIN (EAN/UPC)
198701983613
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Carbon footprint
Total carbon footprint (kg of CO2e)
290
Carbon emissions, manufacturing (kg of CO2e)
223
Carbon emissions, logistics (kg of CO2e)
3
Carbon emissions, end-of-life (kg of CO2e)
4
Total carbon emissions, w/o use phase (kg of CO2e)
57
Weight & dimensions
Width (with stand)
540.6 mm
Depth (with stand)
183.7 mm
Height (with stand)
419 mm
Weight (with stand)
5.37 kg
Weight
5.37 kg
Package width
641 mm
Package depth
277 mm
Package height
525 mm
Package weight
8.5 kg
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Sustainability
Sustainable technologies and materials
Low Halogen
Packaging content
Keyboard included
Yes
Logistics data
Harmonized System (HS) code
8471490000
Other features
Display bezel technology
Micro-Edge
Chassis type
All-in-One
Display diagonal (metric)
60.5 cm
Display included
Yes
Keyboard type
USB
Manufacturer warranty
1 year (1/1/1) limited warranty includes 1 year of parts, labor and on-site repair. Terms and conditions vary by country.
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Country Distributor
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)