location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 700 Rechargeable Multi Pen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
700 Rechargeable Multi Pen
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93Z27AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197498850016 show
Category:
Small pen-shaped instrument used to input commands onto a computer screen, mobile device or graphics tablet.
Stylus Pens Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41629
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2025 12:28:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 700 Rechargeable Multi Pen
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Device compatibility: Universal
  • - Brand compatibility: HP
  • - Black
  • - Lithium-Ion (Li-Ion)
More>>>
Works well with others
Works well with others

Across projects or devices, this intuitive multi pen switches from protocol to protocol as effortlessly as it writes[1]. Precise tip control delivers the comfort of a smoother, more natural writing experience that glides through workloads.[3]

Made to match your moves
Made to match your moves

Meet the do-everything multi pen built around you. Customizable buttons[2] bring your favorite functions directly to your fingertips. Adjustable tilt and pressure with new soft, durable tips means a more personal touch for more productivity.

Stay in charge
Stay in charge

Leave nothing unwritten with the USB-C® rechargeable pen that keeps you confidently editing, designing, taking notes and more for up to 25 days with typical usage[4]. A convenient LED indicator tracks its charging status so you always know you’re good to go.

Work Across Devices

Keep your work flowing across devices with multi-protocol compatibility. [1]

Effortless Precision

This pen provides precise tip control for a more natural writing experience. [3]

Stay Charged

This USB-C® rechargeable pen lasts up to 25 days so it's ready to work when you are. [4]

Customized Control

Boost your productivity with two customizable buttons for your favorite functions. [2]

Features
Device compatibility *
Universal
Brand compatibility *
HP
Product colour *
Black
Tip colour
Black
Battery type
Built-in
Battery technology
Lithium-Ion (Li-Ion)
Buttons quantity
2
HP segment
Home
Weight & dimensions
Weight
13 g
Width
9 mm
Weight & dimensions
Depth
9 mm
Height
150 mm
Packaging data
Package width
76 mm
Package depth
168 mm
Package height
30 mm
Package weight
65.5 g
Brand-specific features
HP GTIN (EAN/UPC)
197498850016
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Country Distributor
Nederland 4 distributor(s)
Belgium 2 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 3 distributor(s)
Polska 1 distributor(s)