- - Performance Mobile workstation Clamshell Silver
- - Intel Core Ultra 9 185H Processor cores: 16
- - 40.6 cm (16") WUXGA 1920 x 1200 pixels IPS
- - 32 GB DDR5-SDRAM 5600 MHz 2 x 16 GB
- - 1 TB SSD
- - NVIDIA RTX 2000 Ada 8 GB Intel Arc Graphics
- - Wi-Fi 7 (802.11be) Bluetooth 5.4
- - Lithium Polymer (LiPo) 86 Wh 150 W
- - Windows 11 Pro
HP ZBook Studio G11 Intel Core Ultra 9 185H Mobile workstation 40.6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 7 (802.11be) Windows 11 Pro Silver





only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.
Unleash productivity with a new architecture that delivers power-efficient performance for complex business workloads and is purpose-built for the next era of AI software by sending the right task to the right engine at the right time.
Work without limits in any location with local PCIe storage that’s up to 6x faster than SATA SSD, and up to 21x faster than traditional HDD storage.[6]
Ultra-fast recharge takes you from zero to 50% charge in just 30 minutes.[7]
Accidents happen - which is why we designed our keyboard with a drain hole, so minor spills flow out the bottom for easy cleanup.
Advanced security features come standard. System safeguards like HP Sure Start – the industry's first self-healing BIOS – mean your device is locked down tight, so your data and identity are too.
Manage and monitor your battery’s performance and condition and customize charging options with the easy-to-use HP Power Manager dashboard.[8]
Push your 3D workflows further with an Intel️ CPU,[1] integrated or discrete graphics[2] and upgraded memory.
Bring projects to life on a brilliant display and 16:10 aspect ratio so you can see more vertical content.
Follow inspiration wherever it strikes with a thin and light laptop that's powerful enough to run the software you need on the go. Work and collaborate effectively with a long-lasting battery[5] and AI Noise Suppression software.[4]




























Country | Distributor |
---|---|
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.