location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 Mini G9 Intel® Core™ i7 i7-14700K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A2000 Windows 11 Pro Mini PC Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 Mini G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
996P0ET#ABH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122839162 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59917
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2025 13:40:29
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z2 Mini G9 Intel® Core™ i7 i7-14700K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A2000 Windows 11 Pro Mini PC Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Performance Workstation Black 280 W
  • - Intel® Core™ i7 i7-14700K 3.4 GHz Processor cores: 20
  • - 32 GB DDR5-SDRAM 5600 MHz 1 x 32 GB
  • - 1 TB SSD
  • - NVIDIA RTX A2000 12 GB Intel UHD Graphics 770
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Windows 11 Pro
More>>>
Unprecedented Z mini power[2]

Get a standard low-profile NVIDIA® GPU and an Intel© CPU for seamless design, rendering and simulation.

Fits anywhere

Create your ideal workspace in an office or at home. Mount the Z2 mini behind your monitor or under your desk.[3]

Engineered to Evolve with your workflow

The new slide-out design gives tool-free interior access so you can easily swap graphics, memory, and more.

Industry leading security. Reliability you can trust

Get peace of mind with a PC that's built to endure. The Z2 Mini undergoes 360K hours of rigorous testing, military-standard testing[5] and is certified for pro apps. And with HP Wolf Security for Business[4], it's protected below, in and above the OS.

Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

Intel® Core™ i7 processor

Run several CPU–heavy programs simultaneously without sacrificing performance with an Intel® Core™ i7 processor. [6]

Security is your top priority

The HP Wolf Pro Security Edition provides preconfigured enterprise-level PC protection for small and medium sized businesses.

Multi-Display Support

See all your windows in perfect detail with support for up to 8 displays at 4K resolution [7]

Tool-less Access

Evolve your work. Evolve your rig. With a tool-less sliding access cover, you can easily get into the the interior, and customize your Z to fit your needs.

Network Connectivity

Connect and collaborate quickly with 10Gb Ethernet interface.

Thermal Management

Innovatively designed to keep hardware components cool and quiet no matter how hard you push it. Have confidence to run your system at max load 24/7.

Custom Performance Modes

Take on the toughest workflows with three custom pre-set modes that optimize performance from the BIOS—High Performance, Performance and Quiet.

Disinfectable

Designed to be wiped down using many commonly available household disinfecting and cleaning wipes using the HP cleaning guidelines [8]

Several Easily Accessible Ports

Connect with confidence to all your devices with a Mini that's packed with several easily accessible ports.

WiFi Connectivity

Wi-Fi 7 can provide higher data rates than Wi-Fi 6E. [9]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
Intel® Core™ i7 (14th gen)
Processor model *
i7-14700K
Processor cores
20
Processor threads
28
Processor boost frequency
5.6 GHz
Processor frequency *
3.4 GHz
Processor cache
33 MB
Processor cache type
L3
Number of processors installed
1
Memory
Internal memory *
32 GB
Maximum internal memory *
64 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
1 x 32 GB
Memory slots
2x SO-DIMM
Memory clock speed
5600 MHz
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD memory type
TLC
SSD interface
PCI Express 4.0
SSD form factor
M.2
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA RTX A2000
Discrete graphics card memory
12 GB
Discrete graphics memory type
GDDR6
Number of discrete graphics cards
1
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 770
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 7 (802.11be)
Wi-Fi standards
Wi-Fi 7 (802.11be)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 7 BE200
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.4
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
4
USB 3.2 Gen 2x2 Type-C ports quantity
2
DisplayPorts quantity
2
Ports & interfaces
DisplayPort version
1.4
Ethernet LAN (RJ-45) ports
1
Combo headphone/mic port
Yes
Expansion slots
PCI Express x4 (Gen 4.x) slots
2
PCI Express x8 (Gen 4.x) slots
1
Design
Chassis type *
Mini PC
Product colour *
Black
Intel® vPro™ Platform Eligibility
No
Introduction year
2024
Country of origin
China
Performance
Market positioning
Performance
Audio chip
Realtek ALC3205-VA2-CG
Built-in speaker(s)
Yes
Number of speakers
1
Password protection
Yes
Password protection type
BIOS, Power on, User
Product type *
Workstation
Software
Operating system installed *
Windows 11 Pro
Pre-installed software
HP PC Hardware Diagnostics UEFI; HP Support Assistant; HP PC Hardware Diagnostics Windows; HP Privacy Settings; HP Desktop Support Utilities; HP Image Assistant; HP Manageability Integration Kit; HP Notifications; Performance Advisor 3.0; HP Data Science Stack; myHP
Bundled software
HP Wolf Pro Security Edition (1 year)
Brand-specific features
HP Support Assistant
Yes
HP Security tools
HP Secure Erase; HP Sure Click; HP BIOSphere Gen6; HP Sure Admin; Hood Sensor Optional Kit; HP Client Security Manager Gen6; HP Sure Start Gen7; HP Sure Recover Gen4; HP Tamper Lock; HP Sure Sense Gen2; HP Sure Run Gen5
HP Management tools
HP BIOS Configuration Utility (download)
HP GTIN (EAN/UPC)
198415021663
HP Artificial Intelligence
AI Workstation
HP segment
Business
Power
Power supply *
280 W
Sustainability
Sustainability certificates
ENERGY STAR, TCO
Sustainable technologies and materials
80 Plus® Gold power supplies available; Bulk packaging available; Molded paper pulp cushion inside box is 100% sustainably sourced and recyclable; Outside box and corrugated cushions are 100% sustainably sourced and recyclable; 55% post-consumer recycled plastic; 15% ITE-derived closed loop plastic; Ocean-bound plastic in speaker enclosure and system fan; Low halogen PCAs; Product Carbon Footprint
Weight & dimensions
Width *
211 mm
Depth *
218 mm
Height *
69 mm
Weight *
2.4 kg
Package width
499 mm
Package depth
170 mm
Package height
298 mm
Package weight
4.8 kg
Packaging content
Mouse included
Yes
Mouse connectivity
Wired
Keyboard included
Yes
Keyboard connectivity
Wired
Keyboard layout
QWERTY
Logistics data
Harmonized System (HS) code
8471500000
Display
Display included *
No
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true https://h10032.www1.hp.com/ctg/Manual/c08200880.pdf
Other features
Keyboard type
USB
Manufacturer warranty
3 year (3/3/3) limited warranty includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country.
Country Distributor
Nederland 5 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)