location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 G9 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF Workstation AI Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
996P2ET#ABH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122814015 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22864
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2025 12:44:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z2 G9 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF Workstation AI Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Performance Workstation Black 550 W
  • - Intel® Core™ i7 i7-14700 2.1 GHz Processor cores: 16
  • - 16 GB DDR5-SDRAM 4800 MHz 1 x 16 GB
  • - 512 GB SSD
  • - Intel UHD Graphics 770
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 11 Pro
More>>>
Full height, full length performance

Design, simulate and real time ray trace on a Z SFF -- FHFL pro graphics and Intel® Core™ processors.

Configurable for today. Expandable for tomorrow.

Accelerate your current workflow with options across processor, graphics, memory, storage, and I/O ports.

ISV Certified

Work with confidence knowing your PC is certified with leading software applications to ensure peak performance.[3]

Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

Intel® Core™ i7 processor

Run several CPU–heavy programs simultaneously without sacrificing performance with an Intel® Core™ i7 processor. [4]

Security is your top priority

The HP Wolf Pro Security Edition provides preconfigured enterprise-level PC protection for small and medium sized businesses.

Smaller, Functional Design

The stunning new design features front and rear ledges, so you can easily move your system from location to location.

Tool-less Access

Evolve your work. Evolve your rig. With a tool-less sliding access cover, you can easily get into the the interior, and customize your Z to fit your needs.

Thermal Management

Innovatively designed to keep hardware components cool and quiet no matter how hard you push it. Have confidence to run your system at max load 24/7.

Custom Performance Modes

Take on the toughest workflows with three custom pre-set modes that optimize performance from the BIOS—High Performance, Performance and Quiet.

Unthrottled Performance

Z's industry-leading thermals keep the processor and graphics card cool, so they can run at max performance for extended periods of time.

Space Saving

Ideal for space-constrained workspaces that need workstation-class performance and reliability.

Sustainability

This product contains 60% recycled plastics, utilizes 90% power supply efficiency, and meets GreenScreen®️ for Safer Chemicals' methodology standards. [5]

Dust Filter

Help keep your system clean while sitting on the factory floor or machining environment with the front-access dust filter. [6]

Sanitizable

Designed to be wiped down using many commonly available household disinfecting and cleaning wipes using the HP cleaning guidelines. [7]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
Intel® Core™ i7 (14th gen)
Processor model *
i7-14700
Processor cores
16
Processor threads
28
Processor boost frequency
5.4 GHz
Processor frequency *
2.1 GHz
Performance cores
8
Efficient cores
12
Performance-core Max Turbo Frequency
5.3 GHz
Efficient-core Max Turbo Frequency
4.2 GHz
Performance-core base frequency
2.1 GHz
Efficient-core base frequency
1.5 GHz
Processor cache
33 MB
Processor cache type
L3
Number of processors installed
1
Processor base power
65 W
Maximum turbo power
219 W
Memory
Internal memory *
16 GB
Maximum internal memory *
128 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
1 x 16 GB
Memory slots
4x DIMM
Memory clock speed
4800 MHz
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
TLC
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 770
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
6
USB 3.2 Gen 2x2 Type-C ports quantity
1
USB Power Delivery (USB PD)
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Ports & interfaces
DisplayPorts quantity
2
DisplayPort version
1.4
Ethernet LAN (RJ-45) ports
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x1 (Gen 3.x) slots
1
PCI Express x4 (Gen 3.x) slots
2
PCI Express x16 (Gen 4.x) slots
3
Design
Chassis type *
SFF
Placement supported
Horizontal
Number of 3.5" bays
1
Number of 2.5" bays
1
Product colour *
Black
Introduction year
2024
Country of origin
Czech Republic
Performance
Market positioning
Performance
Audio chip
Realtek ALC3252
Password protection
Yes
Password protection type
BIOS, Power on, User
Product type *
Workstation
Software
Operating system installed *
Windows 11 Pro
Pre-installed software
HP PC Hardware Diagnostics UEFI; HP Support Assistant; HP PC Hardware Diagnostics Windows; HP Privacy Settings; HP Desktop Support Utilities; HP Image Assistant; HP Manageability Integration Kit; HP Notifications; Performance Advisor 3.0; HP Data Science Stack Manager; myHP
Bundled software
HP Wolf Pro Security Edition (1 year)
Brand-specific features
HP Support Assistant
Yes
HP Security tools
HP Secure Erase; HP Sure Click; HP BIOSphere Gen6; HP Sure Admin; Hood Sensor Optional Kit; HP Client Security Manager Gen6; HP Sure Start Gen7; HP Sure Recover Gen4; HP Tamper Lock; HP Sure Sense Gen2; HP Sure Run Gen5
HP Management tools
HP Client Catalog (download); HP Cloud Recovery; HP Driver Packs; HP Management Integration Kit for Microsoft System Center Configuration Management Gen4; HP System Software Manager (download); HP BIOS Configuration Utility (download); HP Image Assistant (download); HP Client Management Script Library (download)
HP Artificial Intelligence
AI Workstation
HP GTIN (EAN/UPC)
198415664143
HP segment
Business
Power
Power supply *
550 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Certificates
Low halogen
Yes
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, TCO
Sustainable technologies and materials
80 Plus® Gold power supplies available; 25% ITE-derived closed loop plastic; Bulk packaging available; Molded paper pulp cushion inside box is 100% sustainably sourced and recyclable; 45% post-consumer recycled plastic; 10% ITE-derived closed loop plastic; Ocean-bound plastic in speaker enclosure and system fan; Low halogen PCAs; Product Carbon Footprint; Ocean-bound plastic in system fan, processor fan and speaker
Weight & dimensions
Width *
384 mm
Depth *
308 mm
Height *
100 mm
Weight *
5 kg
Package width
100 mm
Package depth
384 mm
Package height
308 mm
Packaging content
Mouse included
Yes
Mouse connectivity
Wired
Keyboard included
Yes
Keyboard connectivity
Wired
Keyboard layout
QWERTY
Display
Display included *
No
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true https://h10032.www1.hp.com/ctg/Manual/c08154349.pdf
Other features
Keyboard type
USB
Country Distributor
Nederland 5 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)