location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP 31.5 inch UHD 144Hz Smart Gaming Monitor - OMEN 32x

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN by HP 31.5 inch UHD 144Hz Smart Gaming Monitor - OMEN 32x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99Z68AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197961164299 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11272
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2025 21:59:51
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (21.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points OMEN by HP 31.5 inch UHD 144Hz Smart Gaming Monitor - OMEN 32x
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 80 cm (31.5") LCD
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 144 Hz 1 ms 400 cd/m² 1000:1
  • - AMD FreeSync
  • - G 33 kWh
More>>>
Google TV

The entertainment you love. With a little help from Google. No more jumping from app to app. Google TV brings together your movies, shows, and more from across your subscriptions, so they’re in one place.[1,16]

Home panel on Google TV

Make Google TV the center of your smart home. Control lights, temperature, and more from the new home panel, get doorbell notifications and full-screen views of your cameras, and use your voice to control it all—just ask Google Assistant.[10]

UHD Panel

Give all your entertainment a new level of immersion with impressive 4k resolution.[4]

144 Hz refresh rate

For crisp action and responsive gameplay, this fast refresh rate practically removes all artifacting and motion blurring.[4]

IPS Technology

No matter where you stand, IPS panel technology delivers clear, vivid images. IPS technology ensures image accuracy and consistency across ultrawide 178-degree viewing angles, so you can get lost in your gameplay from any angle.[5]

VESA DisplayHDR™ 400

Explore new worlds in stunning contrast with VESA DisplayHDR™ 400. With peak brightness of 400 nits and 1000:1 contrast ratio, experience games how the developers intended with brighter whites, deeper blacks, and richer colors.[3,4]

NVIDIA G-SYNC Compatible

Enjoy variable refresh rates with NVIDIA G-SYNC compatibility, tested and certified to deliver gameplay that is sharp, fluid, and stutter-free with minimal input lag.[5]

65W USB-C Power Delivery

With just one cable, you get fast 65W USB-C Power Delivery, efficient charging, video support, data transfer and the full gaming experience.[1]

A little help on your big screen.

Ask Google Assistant to help you find answers, prepare for and streamline your day, and more — right from your TV.[1]

Multi-View

Split your screen wirelessly with casting on the right hand side and using a wired connection on the left.[15]

Multi-Platform Streamer Honors

Run your live stream across multiple platforms, right from your display.[14]

Shared KB/M

Easily switch your keyboard and mouse across multiple devices, streamlining your setup.

Remote Control

The remote control supports both Bluetooth and infrared. Switch inputs, adjust settings, and control your experience, all from one device.

VESA Certified ClearMR

Clear Motion Ratio (CMR), provides a clear numerical value based on the ratio of clear pixels to blurry pixels, which allows you to easily compare the amount of motion blur between VESA Certified ClearMR displays.[11]

Dolby Vision™ and Dolby Atmos™

Feel every moment, visual, and sound come to life with Dolby™ support. Immerse yourself from all angles that makes your experience feel more alive.[2]

Multiplatform Capabilities

Easily connect your PCs and consoles with DisplayPort™, HDMI, and USB-C inputs and keep your accessories organized with the convenience of the USB Hub.

Four Integrated 3W Speakers

No headset? No problem. The integrated 3W speakers deliver crystal-clear audio without adding additional cables or external speakers to your desk.

VESA Certified AdaptiveSync

VESA Certified AdaptiveSync guarantees higher refresh rates and low latency, optimized for gaming, plus a lab-certified max refresh rate so you know your display’s full potential.[12]

Visuals That Stun
Visuals That Stun

Be stunned by incredible visuals and performance on this 4K UHD gaming monitor with Dolby Vision™.[2] Stay stutter-free with NVIDIA G-SYNC compatibility[5] and enjoy a smooth screen experience at 144 Hz for minimal lag.[4]

Do More Than Game
Do More Than Game

Live stream directly from your screen to multiple platforms simultaneously with Mulit-Platform Streamer Honors[14] or split your screen using Multi-View,[15] enabling you to cast your phone to your monitor while gaming to keep up with your favorite streamers or keep your chat open while you stay in the game.

Display
Display diagonal *
80 cm (31.5")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LCD
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time *
1 ms
Response time measurement type
GTG (Gray to Gray)
Display surface
Matt
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 720 (HD 720), 1920 x 1080 (HD 1080), 2560 x 1440, 3840 x 2160, 640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
144 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Pixel pitch
0.1818 x 0.1818 mm
Pixel density
140 ppi
Viewable size, horizontal
69.8 cm
Viewable size, vertical
39.3 cm
Display diagonal (metric)
80 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR 400
Haze rate
25%
Surface hardness
3H
Colour depth
10 bit
sRGB coverage (typical)
99%
Performance
NVIDIA G-SYNC *
No
NVIDIA G-SYNC type
G-SYNC Compatible
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium
Fast charging
Yes
VESA Adaptive Sync support
Yes
Low Blue Light technology
Yes
HP segment
Home
Multimedia
Number of speakers
4
RMS rated power
12 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Gaming
Product colour *
Black
Front bezel colour
Black
Detachable stand
Yes
Feet colour
Black
Ports & interfaces
Built-in USB hub *
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery (USB PD)
Yes
HDMI *
Yes
DisplayPorts quantity
1
DisplayPort version
1.4
Ports & interfaces
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
HDCP
Yes
Network
Ethernet LAN
Yes
Remotely operated
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Height adjustment *
Yes
Adjustable height (max)
10 cm
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
33 kWh
Energy consumption (HDR) per 1000 hours *
50 kWh
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Weight & dimensions
Width (with stand)
714.1 mm
Depth (with stand)
243.3 mm
Height (with stand)
620.8 mm
Weight (with stand)
10.6 kg
Weight (without stand)
7.79 kg
Packaging data
Package width
821 mm
Package depth
185 mm
Package height
525 mm
Package weight
15.7 kg
Package type
Box
Packaging content
Cables included
AC, DisplayPort, HDMI
Quick start guide
Yes
Other features
UNSPSC-code
43211902
Weight
10.6 kg
Compliance certificates
BIS, BSMI, CB, CCC, CE, EAC, Federal Communications Commission (FCC), KC, KCC, Norma Oficial Mexicana (NOM), VCCI, WEEE, cTUVus
Ethernet LAN (RJ-45) ports
1
Brand-specific features
HP GTIN (EAN/UPC) with options
(ABB) 197961164244; (ABU) 197961164268
HP GTIN (EAN/UPC)
197961164244, 197961164268
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Country Distributor
United Kingdom 2 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)