location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Series 5 Pro 23.8 inch FHD Monitor - 524pf PVC Free

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Series 5 Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Series 5 Pro 23.8 inch FHD Monitor - 524pf PVC Free
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9D9L6A5#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197961404357 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23550
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2025 12:37:49
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Series 5 Pro 23.8 inch FHD Monitor - 524pf PVC Free
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60.5 cm (23.8") LCD IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 100 Hz 5 ms 350 cd/m² 1500:1
  • - Flicker-free technology
  • - C 12 kWh 22 W
More>>>
Elevate your productivity
Elevate your productivity

See more of your work and get more done on this 23.8" FHD resolution monitor. A lightning-fast 100 Hz refresh rate[1] brings out every detail. Elevate your view even more by experiencing bright, vibrant, consistent colors with 100% sRGB[1] and HP Progressive White Balance[2].

Designed to inspire
Designed to inspire

Change the way you see your desk. See more of your display with the 3-sided borderless with micro-edge bezel design. To get even more done, daisy-chain[3] this display with another HP Series 5 Pro USB-C monitor[4] or pair it with a dock.

Take control of your comfort
Take control of your comfort

Find a way to feel your best all day with 4-way adjustability optimized by the step-by-step Ergonomic Setup Guide[5] in HP Display Center[9]. Keep your eyes comfortable with HP Eye Ease by reducing blue light without impacting color.

FHD Resolution

Focus on the finer details and enjoy sharp visuals and crystal clear images with the 1920 x 1080 FHD resolution on this 23.8" diagonal monitor. [1]

IPS Technology

No matter where you are or sit, IPS technology ensures image accuracy and consistency across wide 178-degrees horizontal and vertical viewing angles. [1]

100 Hz Refresh Rate

With a 100 Hz refresh rate this monitor is capable of clear details, smoothly moving from frame to frame, allowing for fast split-second reaction time. [1]

More Contrast

See the nuanced differences of color, shadow, and highlights thanks to the enhanced 1500:1 contrast ratio. [1]

High Brightness

350 nits of brightness lets you see clearly. Enhance your visual performance for work or simply enjoying entertainment. [1]

100% sRGB Color Gamut

Enjoy highly accurate colors on screen with 100% sRGB. This HP monitor provides ideal color reproduction with minimal effort. [1]

Progressive White Balance

Work better with content that looks the same on both screens. Progressive White Balance is an HP technology that provides consistent white-point matching from screen-to-screen. [2]

Sleek Design, Clean Space

See and do more on your screen with a 3-sided borderless with micro-edge bezel design that maximizes your viewing area for a sleek design and virtually seamless dual-monitor setups.

More Ports. Easily Accessible.

More ports means more capabilities. With HDMI 1.4, DisplayPort™ 1.2, USB-B (upstream), and 4 USB-A 3.2 ports, you can connect multiple devices. Easy rear-facing design makes connecting a breeze. [8]

Endless Adjustability

With 4-way adjustability you can customize pivot, tilt, height adjust, and swivel settings to fit you, your desk, and your needs.

Always-on, True Color, Low-Blue Light Filter

HP Eye Ease is an always-on, low-blue light filter that helps keep your eyes comfortable throughout the day by reducing blue light without impacting color accuracy or adding a yellow color shift.

Ergonomic Setup Guide

With world-class ergonomic practices at your fingertips, you have the knowledge to fine-tune your display's 4-way adjustability to achieve optimal comfort, all day, thanks to the step-by-step Ergonomic Setup Guide in HP Display Center. [5,9]

HP Display Center

Customize your monitor with the intuitive HP Display Center that lets you tailor your settings, partition screens, and more—all through the host PC. Plus, learn how to find your perfect posture with help from the included HP Ergonomic Setup Guide. [5,9]

Works with Chromebook Certified

The Works With Chromebook badge on a device means it’s optimized to work with your Chromebook and other Chrome OS devices. Enjoy a seamless experience across Works With Chromebook certified accessories. [10]

Increased Energy Efficiency

HP is committed to helping protect our shared future by minimizing the energy our monitors consume to help reduce energy demand. This monitor is held to the highest energy saving standard with an ENERGY STAR® rating and EPEAT® Gold Registration. [11]

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
LED backlight
Yes
Backlight type
Edge-Lit
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time *
5 ms
Response time measurement type
GTG (Gray to Gray)
Display surface
Matt
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800, 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 720 x 400, 720 x 480, 720 x 576, 800 x 600 (SVGA)
Aspect ratio
16:9
Contrast ratio (typical) *
1500:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
100 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Pixel pitch
0.28 x 0.28 mm
Pixel density
93 ppi
Horizontal scan range
30 - 120 kHz
Vertical scan range
50 - 100 Hz
Viewable size, horizontal
52.7 cm
Viewable size, vertical
29.6 cm
Display diagonal (metric)
60.5 cm
Haze rate
25%
Surface hardness
3H
Colour depth
8 bit
Colour gamut standard
sRGB
Colour gamut
100%
sRGB coverage (typical)
100%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Low Blue Light technology
Yes
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product colour *
Black
Feet colour
Silver, Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of USB Type-B upstream ports quantity
1
USB Type-A downstream ports quantity
4
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort out quantity
1.2
DisplayPort version
1.2
Headphone out *
No
HDCP
Yes
Ergonomics
Cable lock slot *
Yes
Height adjustment *
Yes
Ergonomics
Adjustable height (max)
15 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 23°
On Screen Display (OSD)
Yes
Power
Energy efficiency class (SDR) *
C
Energy efficiency class (HDR) *
C
Energy consumption (SDR) per 1000 hours *
12 kWh
Power consumption (typical) *
22 W
Power consumption (standby) *
0.5 W
Power consumption (max)
58 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
539.4 mm
Depth (with stand)
189.5 mm
Height (with stand)
503.2 mm
Weight (with stand)
4.9 kg
Width (without stand)
539.4 mm
Depth (without stand)
47.2 mm
Height (without stand)
314.3 mm
Weight (without stand)
3.4 kg
Packaging data
Package width
621 mm
Package depth
140 mm
Package height
393 mm
Package weight
7.2 kg
Package type
Box
Packaging content
Cables included
AC
Quick start guide
Yes
Bundled software
HP Display Center; HP Client Management Script Library
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Country of origin
China, Vietnam
UNSPSC-code
43211902
Weight
4.9 kg
Compliance certificates
BIS, BSMI, CB, CCC, CE, CECP, CEL, EAC, Federal Communications Commission (FCC), GS mark, ICES, KC, KCC, Norma Oficial Mexicana (NOM), PSE, RCM, VCCI, WEEE, cTUVus
Certification
BIS; BSMI; CB; CCC; CE; CECP; CEL; cTUVus; EAC; FCC; GS Mark; ICES; ISO 9241-307; KC; KCC; NOM; PSB; RCM; SEPA; TUV-S; VCCI; WEEE; ISC; California Energy Commission (CEC); WW application; UAE; TGM; Ukraine certificates; NRCS; PSE; Ukraine EE; TÜV Low Blue Light Hardware Solution certified; Works with Chromebook certified; Korea MEPS; CEL Grade 2; Australian-New Zealand DoC; EMF
Brand-specific features
HP GTIN (EAN/UPC) with options
(ABB) 197961404357; (ABU) 197961403831
HP GTIN (EAN/UPC)
197961404357, 197961403831
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Country Distributor
Nederland 1 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)
Danmark 2 distributor(s)