location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Series 5 Pro 27 inch QHD USB-C Conferencing Monitor - 527pm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Series 5 Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Series 5 Pro 27 inch QHD USB-C Conferencing Monitor - 527pm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9E0Y9UT show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65747
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2025 14:02:50
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Series 5 Pro 27 inch QHD USB-C Conferencing Monitor - 527pm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") LCD IPS
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 100 Hz 5 ms 350 cd/m² 1500:1
  • - Flicker-free technology
  • - F 22 kWh 39 W
More>>>
Sharp & Privacy Ready 5MP Webcam

The Poly Studio 5MP pop-up tiltable webcam delivers superb camera quality and has advanced collaboration tools. Plus, a Time of Flight proximity sensor enables Auto Lock and Awake for on demand privacy.

AI Noise Reduction

Upgrade your conference call experience with HP AI-based noise reduction filters. Limit distractions including dogs, sirens, construction, and other meetings so you’re heard loud and clear no matter what's happening around you.

Intuitive Conferencing Experience

Collaborate confidently with a host of enhanced camera software features. Auto framing keeps you front and center and background blur minimizes distractions.

Integrated 4 x 3W Down Firing Speakers

The integrated, down firing 4 x 3W speakers deliver crystal-clear audio without adding additional cables or external speakers to your desk. Never miss a word with this clean desk solution.

Meetings Made Effortless

Seamlessly collaborate with a Microsoft Teams compatible and Zoom Certified monitor. Access conferencing controls quickly with control buttons on the display.

QHD Resolution

Dive into the captivating definition and sharp details of 3.7 million pixels. 2560 x 1440 Quad HD resolution transforms all your content for a stunning viewing experience on this 27" monitor.[7]

IPS Technology

No matter where you are or sit, IPS technology ensures image accuracy and consistency across wide 178-degrees horizontal and vertical viewing angles.[7]

Enhanced Visual Performance

See the nuanced differences of color, shadow, and highlights thanks to the enhanced 1500:1 contrast ratio and clear content with 350 nits of brightness.[7]

100% sRGB Color Gamut

Enjoy highly accurate colors on screen with 100% sRGB. This HP monitor provides ideal color reproduction with minimal effort.[7]

Progressive White Balance

Work better with content that looks the same on both screens. Progressive White Balance is an HP technology that provides consistent white-point matching from screen-to-screen.[8]

USB-C Power Delivery

Keep your set up simple and seamless with a display that has everything built in. Connect a keyboard and mouse to the ports on the back of this monitor and only one USB-C cable to your notebook for data, video, and up to 100W of charging.

Daisy Chain a Second HP Series 5 Pro Monitor

Display even more with DisplayPort™ by daisy chaining a second HP Series 5 Pro monitor for the ultimate multi-display setup.[1,9]

Smart KVM

Boost your productivity with Smart KVM switch that seamlessly detects and switches between two different computers, so you can multi-task with just one keyboard and mouse.[2]

More Ports. More Power. Easily Accessible.

More ports means more capabilities. With HDMI 2.0, DisplayPort™ 1.4 In and Out, USB-C 3.2 (upstream), RJ-45, audio jack, USB-B (upstream) and 3 USB-A 3.2 ports you can connect multiple devices. Easy rear-facing design makes connecting a breeze.[10]

Sleek Design, Clean Space

See and do more on your screen with a 3-sided borderless with micro-edge bezel design that maximizes your viewing area for a sleek design and virtually seamless dual-monitor setups.

Ambient Light Sensor

Keep your eyes comfortable, day or night, without lifting a finger. The ambient light sensor automatically adjusts your screen's brightness to the lighting of your environment, so your screen is bright during the day and dimmed in the evenings.

Ergonomic Setup Guide

With world-class ergonomic practices at your fingertips, you have the knowledge to fine-tune your display's 4-way adjustability to achieve optimal comfort, all day, thanks to the step-by-step Ergonomic Setup Guide in HP Display Center.[11,12]

Always-on, True Color, Low-Blue Light Filter

HP Eye Ease is an always-on, low-blue light filter that helps keep your eyes comfortable throughout the day by reducing blue light without impacting color accuracy or adding a yellow color shift.

Conference with confidence
Conference with confidence

Look and sound your best effortlessly with a Poly Studio 5MP pop-up tiltable webcam and AI Noise Reduction—all on a display with Auto Lock and Awake to keep your business your own. Simply pop down the webcam after your call for on-demand privacy.

Your center of productivity
Your center of productivity

Make this monitor your hub for clutter-free productivity. Seamlessly work between two computers[2] while a single USB-C cable handles 100W power delivery. Get even more done with a dual display and daisy-chain another HP Series 5 Pro monitor.[1]

Take control of your comfort
Take control of your comfort

Feel your best all day with 4-way adjustability and sleek, 3-sided borderless design. Keep your eyes comfortable with the Ambient Light Sensor and HP Eye Ease to reduce blue light without impacting color.

Display
Display diagonal *
68.6 cm (27")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
LED backlight
Yes
Backlight type
Edge-Lit
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time *
5 ms
Response time measurement type
GTG (Gray to Gray)
Display surface
Matt
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800, 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1440, 640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA)
Aspect ratio
16:9
Contrast ratio (typical) *
1500:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
100 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Response time (fast)
5 ms
Pixel pitch
0.23 x 0.23 mm
Pixel density
109 ppi
Horizontal scan range
30 - 155 kHz
Vertical scan range
50 - 100 Hz
Viewable size, horizontal
59.7 cm
Viewable size, vertical
33.6 cm
Viewable size diagonal
6.85 cm
Display diagonal (metric)
68.6 cm
Haze rate
25%
Surface hardness
3H
Colour depth
8 bit
Colour gamut standard
sRGB
Colour gamut
100%
sRGB coverage (typical)
100%
Display bezel technology
Micro-Edge
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Fast charging
Yes
Flicker-free technology
Yes
Low Blue Light technology
Yes
HP segment
Business
Infrared (IR) sensor
Yes
Multimedia
Number of speakers
4
RMS rated power
12 W
Built-in speaker(s) *
Yes
Megapixel (approx.)
5 MP
Built-in microphone
Yes
Built-in camera *
Yes
Design
Market positioning *
Office
Product colour *
Black
Detachable stand
Yes
Feet colour
Silver, Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of USB Type-B upstream ports quantity
1
USB Type-A downstream ports quantity
3
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery (USB PD)
Yes
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort out quantity
1
DisplayPort out version
1.4
DisplayPort version
1.4
Audio input
Yes
Audio output
Yes
Headphone out *
Yes
Headphone outputs
1
Ports & interfaces
Headphone connectivity
3.5 mm
Built-in KVM switch
Yes
HDCP
Yes
Network
Ethernet LAN
Yes
Remotely operated
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Adjustable height (max)
15 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
F
Energy consumption (SDR) per 1000 hours *
22 kWh
Power consumption (typical) *
39 W
Power consumption (standby) *
0.5 W
Power consumption (max)
235 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
20 - 80%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Weight & dimensions
Width (with stand)
613.4 mm
Depth (with stand)
207 mm
Height (with stand)
543.8 mm
Weight (with stand)
7.88 kg
Width (without stand)
241.5 mm
Depth (without stand)
18.6 mm
Height (without stand)
140.4 mm
Weight (without stand)
6.18 kg
Packaging data
Package width
699 mm
Package depth
160 mm
Package height
446 mm
Package weight
11.3 kg
Package type
Box
Packaging content
Cables included
AC, DisplayPort, USB Type-A to USB Type-B
Quick start guide
Yes
Bundled software
HP Display Center; HP Client Management Script Library
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Country of origin
China
UNSPSC-code
43211902
Weight
7.88 kg
Compliance certificates
BIS, BSMI, CB, CCC, CE, CECP, CEL, EAC, Federal Communications Commission (FCC), ICES, KC, KCC, Norma Oficial Mexicana (NOM), PSE, RCM, VCCI, WEEE, cTUVus
Manufacturer warranty
HP three-year limited warranty
Ethernet LAN (RJ-45) ports
1
Certification
BIS; BSMI; CB; CCC; CE; CECP; CEL; CEL Grade 1; cTUVus; EAC; FCC; ICES; ISO 9241-307; KC; KCC; NOM; PSB; RCM; SEPA; TUV-S; VCCI; WEEE; ISC; California Energy Commission (CEC); WW application; UAE; TGM; Ukraine certificates; TÜV Flicker free certified; NRCS; PSE; GS; Ukraine EE; TÜV Low Blue Light Hardware Solution certified; Korea MEPS; Australian-New Zealand DoC; EMF
Brand-specific features
HP GTIN (EAN/UPC)
198122920600
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Country Distributor
Switzerland 3 distributor(s)
United Kingdom 5 distributor(s)
Australia 4 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
United States 1 distributor(s)