location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15.6 Modular Laptop Sleeve

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.6 Modular Laptop Sleeve
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9J498AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197961660302 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2025 08:08:58
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 15.6 Modular Laptop Sleeve
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 39.6 cm (15.6") Green, Grey
  • - Foam, Polyester, Polyurethane (PU)
  • - Brand compatibility: Universal
  • - Water resistant
  • - 420 g
More>>>
Carry It Three Different Ways
Carry It Three Different Ways

Easily transport your laptop with this versatile sleeve, which supports most laptops up to 15.6 inches. Hidden handles make their appearance when you want to carry the sleeve like a slim laptop bag. Or use the strap to carry it over your shoulder. Its thin, lightweight design makes moving from place to place super easy.

Endless Organization
Endless Organization

Stay on task with a 6L laptop sleeve that comes with multiple pockets. Organize your stuff with internal and external pockets, structured for easy access. Grab your pen, your wallet, or anything else you need in a pinch.

Ready for Any Journey
Ready for Any Journey

Take this durable laptop sleeve with you wherever work happens, and trust that it’ll last. Built tough, this water-resistant sleeve comes with a comforting 3-year warranty. And the interior is lined with a soft, fleece-like material to keep your equipment safe in transit.

Features
Surface coloration
Monochromatic
Maximum screen size *
39.6 cm (15.6")
Case type *
Sleeve case
Material *
Foam, Polyester, Polyurethane (PU)
Product main colour *
Green, Grey
Brand compatibility *
Universal
Removable shoulder strap
Yes
Protection features
Water resistant
Country of origin
China
HP segment
Business
Weight & dimensions
Width
385 mm
Depth
24 mm
Height
280 mm
Weight
420 g
Notebook compartment dimensions (W x D x H)
363 x 255 x 24 mm
Volume
6 L
Package width
350 mm
Package depth
24 mm
Package height
280 mm
Package weight
440 g
Country Distributor
Nederland 5 distributor(s)
Österreich 2 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 2 distributor(s)
Polska 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)