location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z4 G4 Intel® Core™ i9 i9-10940X 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z4 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9LM35EA show
Show alternative article codes used in the online market place
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85267
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Sep 2022
Product end of life date
Bullet Points HP Z4 G4 Intel® Core™ i9 i9-10940X 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Black 1000 W
  • - Intel® Core™ i9 i9-10940X 3.3 GHz Processor cores: 14
  • - 16 GB DDR4-SDRAM 2933 MHz 1 x 16 GB
  • - 512 GB SSD DVD-RW
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 11 Pro 64-bit
More>>>
Feature-rich functionality

The Z4 is ahead of its time with more standard features than any other single processor HP workstation. With multiple configuration options, you can choose the perfect blend of components that meet your performance requirements.

Visualization powerhouse

Visualize your project anytime with the power to move seamlessly between 3D CAD, rendering and simulation applications. The Z4 can easily handle tasks that require high frequency processing, multiple cores and high-powered GPUs for an optimized design process.

HP's most secure workstations

Advanced security features come standard on every Z4. Rest assured your device, identity and data are safe with security software like HP Client Security Suite Gen3[2] and HP Sure Start Gen3[10] featuring a self-healing BIOS.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9
Processor generation
10th gen Intel® Core™ i9
Processor model *
i9-10940X
Processor cores
14
Processor threads
28
Processor boost frequency
4.6 GHz
Processor frequency *
3.3 GHz
Processor socket
LGA 2066 (Socket R4)
Processor cache
19.25 MB
Processor cache type
L3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Cascade Lake
Thermal Design Power (TDP)
165 W
Tjunction
86 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
48
Number of processors installed
1
Maximum internal memory supported by processor
256 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2933 MHz
Memory
Internal memory *
16 GB
Maximum internal memory *
256 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 16 GB
Memory slots
8x DIMM
Memory clock speed
2933 MHz
ECC
No
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
DVD-RW
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
TLC
SSD interface
NVMe
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
9
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Line-out
Yes
Ports & interfaces
Line-in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
Tower
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Intel® vPro™ Platform Eligibility
No
Country of origin
China
Performance
Motherboard chipset
Intel® X299
Trusted Platform Module (TPM)
Yes
Product type *
Workstation
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Pro
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Execute Disable Bit
Yes
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0, AVX-512
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2017X
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
198014
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Brand-specific features
HP segment
Business
Power
Power supply *
1000 W
Sustainability
Sustainable technologies and materials
Low halogen
Weight & dimensions
Width *
386 mm
Depth *
169 mm
Height *
445 mm
Weight *
10.2 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Logistics data
Harmonized System (HS) code
84715000
Display
Display included *
No
Other features
Optical drives quantity
1
Keyboard type
USB
Source Testseek summary Average rating
Reviews
Updated:
2020-07-12 03:59:37
Uk has collected 8 expert reviews for HP Z4 G4 Intel® Core™ i9 i9-10940X 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Tower Workstation Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
itpro.co.uk
Updated:
2020-07-12 03:59:37
Sign up for our daily newsletterThe term 'workstation' has become devalued over time. After all, there are plenty of laptops these days that have ample power to match most of the tasks the average professional could throw at it.However, there's still...
Good Incredible graphics performance, Sturdy build quality...
Bad Average daytoday performance, Configuration isn't available offtheshelf, Hideously expensive, Weird port configuration...
Bottom line The HP Z4 G4 is an oddly contradictory machine, from its lack of HDMI input combined with its PS/2 support, to its sluggish day-to-day performance and outstanding rendering ability. Elements of it are superb, but a price of more than £9,000 is far more...
60%
Country Distributor
United Kingdom 2 distributor(s)