location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z4 G4 Intel Xeon W W-2245 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 4000 Windows 10 Pro for Workstations Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z4 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9LM73EA
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54678
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Sep 2022
Product end of life date
Bullet Points HP Z4 G4 Intel Xeon W W-2245 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 4000 Windows 10 Pro for Workstations Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Black 1000 W
  • - Intel Xeon W W-2245 3.9 GHz Processor cores: 8
  • - 32 GB DDR4-SDRAM 2933 MHz 2 x 16 GB
  • - 512 GB SSD DVD±RW Card reader integrated
  • - NVIDIA Quadro RTX 4000 8 GB
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 Pro for Workstations 64-bit
More>>>
Feature-rich functionality

The Z4 is ahead of its time with more standard features than any other single processor HP workstation. With multiple configuration options, you can choose the perfect blend of components that meet your performance requirements.

Visualization powerhouse

Visualize your project anytime with the power to move seamlessly between 3D CAD, rendering and simulation applications. The Z4 can easily handle tasks that require high frequency processing, multiple cores and high-powered GPUs for an optimized design process.

HP's most secure workstations

Advanced security features come standard on every Z4. Rest assured your device, identity and data are safe with security software like HP Client Security Suite Gen3[2] and HP Sure Start Gen3[10] featuring a self-healing BIOS.

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon W
Processor model *
W-2245
Processor cores
8
Processor threads
16
Processor boost frequency
4.5 GHz
Processor frequency *
3.9 GHz
Processor socket
LGA 2066 (Socket R4)
Processor cache
16.5 MB
Processor cache type
L3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Cascade Lake
Thermal Design Power (TDP)
155 W
Tcase
59 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
48
PCI Express configurations
1x4, 1x8, 1x16
Number of processors installed
1
Maximum internal memory supported by processor
1.02 TB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2933 MHz
Memory bandwidth supported by processor (max)
93.85 GB/s
Memory
Internal memory *
32 GB
Maximum internal memory *
256 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x DIMM
Memory clock speed
2933 MHz
ECC
Yes
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
DVD±RW
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
TLC
SSD interface
NVMe
NVMe
Yes
SSD form factor
M.2
Card reader integrated
Yes
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
No
Discrete graphics card model *
NVIDIA Quadro RTX 4000
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
12
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
2
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
2
Microphone in
No
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x4 slots
2
PCI Express x8 slots
1
PCI Express x16 slots
2
Design
Chassis type *
Tower
Placement supported
Vertical
Number of 3.5" bays
2
Number of 5.25" bays
2
Product colour *
Black
Country of origin
China
Performance
Product type *
Workstation
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro for Workstations
Drivers included
Yes
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Flex Memory Access
No
Intel Demand Based Switching
Yes
Intel Software Guard Extensions (Intel SGX)
No
Processor package size
45 x 52.5 mm
Supported instruction sets
SSE4.2, AVX, AVX 2.0, AVX-512
Scalability
1S
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
46 bit
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
198609
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Brand-specific features
HP Security tools
HP kabelslotkit met sleutel; HP Secure Erase; HP Sure Start Gen3; HP Device Access Manager; HP Sure Click; HP BIOSphere Gen3; HP Client Security Manager Gen 3; HP MIK/SCCM Gen2
HP segment
Business
Power
Power supply *
1000 W
Sustainability
Sustainable technologies and materials
Low halogen
Weight & dimensions
Width *
386 mm
Depth *
169 mm
Height *
445 mm
Weight *
10.2 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Logistics data
Harmonized System (HS) code
84715000
Display
Display included *
No
Other features
Optical drives quantity
1
Keyboard type
USB
Graphics card interface
PCIe x16
Brand Image Product code Product Stock Price from
HP Z4 G4 Intel Xeon W W-2245 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 4000 Windows 10 Pro for Workstations Tower Workstation Black HP Z4 G4 Intel Xeon W W-2245 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 4000 Windows 10 Pro for Workstations Tower Workstation Black
(show image)
9LM73EA#ABH Z4 G4 0.00
(excl. VAT)
0 (incl. VAT)
HP Z4 G4 Intel Xeon W W-2245 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 4000 Windows 10 Pro for Workstations Tower Workstation Black HP Z4 G4 Intel Xeon W W-2245 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 4000 Windows 10 Pro for Workstations Tower Workstation Black
(show image)
9LM73EA#ABB Z4 G4 0.00
(excl. VAT)
0 (incl. VAT)