location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z8 G4 Intel® Xeon® Gold 5218 96 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 4000 Windows 10 Pro for Workstations Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z8 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9LM91EA show
Show alternative article codes used in the online market place
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Sep 2022
Product end of life date
Bullet Points HP Z8 G4 Intel® Xeon® Gold 5218 96 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 4000 Windows 10 Pro for Workstations Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Workstation Black
  • - Intel® Xeon® Gold 5218 2.3 GHz Processor cores: 16
  • - 96 GB DDR4-SDRAM 2933 MHz 12 x 8 GB
  • - 512 GB SSD DVD-RW
  • - NVIDIA Quadro RTX 4000 8 GB
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 Pro for Workstations 64-bit
More>>>
Industry-leading design and acoustics

From the inside out, the Z8 is an engineering wonder. The modern exterior provides tool-free access to a clean, modular interior. Strategically placed vents and ducts throughout the system streamline airflow for ultra-quiet performance.

HP's most secure workstations

Advanced security features come standard on every Z8. Rest assured your device, identity and data are safe with security software like HP Client Security Suite Gen3[3] and HP Sure Start Gen3[8], the industry's first self-healing BIOS with intrusion detection.

Extreme power

Run 3D simulations and edit 8K video in real time with up to 56 processing cores and up to 1.5 TB high-speed memory. Certified for serious software, such as ANSYS or After Effects, you can ideate and iterate more to deliver better work in less time.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® Gold
Processor generation
2nd Generation Intel® Xeon® Scalable
Processor model *
5218
Processor cores
16
Processor threads
32
Processor boost frequency
3.9 GHz
Processor frequency *
2.3 GHz
Processor socket
LGA 3647 (Socket P)
Processor cache
22 MB
Processor cache type
L3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Cascade Lake
Thermal Design Power (TDP)
125 W
Tcase
87 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
48
Number of processors installed
2
Maximum internal memory supported by processor
1.02 TB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2667 MHz
Memory
Internal memory *
96 GB
Maximum internal memory *
1.5 TB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
12 x 8 GB
Memory slots
12x DIMM
Memory clock speed
2933 MHz
ECC
Yes
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
DVD-RW
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
TLC
SSD interface
PCI Express
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
No
Discrete graphics card model *
NVIDIA Quadro RTX 4000
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
12
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
Ports & interfaces
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
2
Microphone in
No
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Serial ports quantity
1
Design
Chassis type *
Tower
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Country of origin
China
Performance
Market positioning
Business
Motherboard chipset
Intel C622
Audio chip
Realtek ALC221
Product type *
Workstation
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro for Workstations
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Processor package size
76.0 x 56.5 mm
Supported instruction sets
AVX-512
Scalability
4S
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
192444
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Brand-specific features
HP segment
Business
Sustainability
Sustainable technologies and materials
Low halogen
Weight & dimensions
Width *
215.9 mm
Depth *
551.2 mm
Height *
444.5 mm
Weight *
22.4 kg
Packaging content
Keyboard connectivity
Wired
Display
Display included *
No
Other features
Keyboard type
USB
Graphics card interface
PCIe x16