- - Premium Laptop Clamshell Blue
- - Qualcomm Snapdragon X1P-42-100 Processor cores: 8
- - 35.6 cm (14") 2.2K 2240 x 1400 pixels IPS
- - 16 GB LPDDR5x-SDRAM 8533 MHz
- - 512 GB SSD
- - Qualcomm Adreno GPU
- - Wi-Fi 7 (802.11be) Bluetooth 5.4
- - 65 W
- - Windows 11 Pro
HP EliteBook Ultra G1q8 Qualcomm Snapdragon X1P-42-100 Laptop 35.6 cm (14") 2.2K 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Blue




only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Work anywhere without compromising on performance with Windows 11 and HP collaboration, security, and connectivity technology. Summarize and rewrite content, get relevant content recommendations, and stay organized with Microsoft Copilot.[1]
The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit data rate Wi-Fi 7.[2]
Look your best on video calls and save some power too. Manage your video controls for internal and external cameras with Poly Camera Pro. Now Auto Framing, Spotlight, Background Blur, and virtual backgrounds save power running on the NPU.[9]
Make every moment count with an AI PC with the power to run AI locally.[4]
Showcase your ideas through a 5MP camera with a privacy shutter and Poly Camera Pro.[5]
Long battery life and HP Fast Charge[7] (50% in 30mins) keep you productive in your flow.
This HP EliteBook Ultra G1q8 AI PC is designed using 50% recycled aluminum in the external covers.[8]























Country | Distributor |
---|---|
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.