location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise LaserJet Ent MFP 8601DN Printer Europe - Multilingual Localization Laser A3 1200 x 1200 DPI 70 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Ent MFP 8601DN Printer Europe - Multilingual Localization
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9S186A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198828506290 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2025 13:40:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet Enterprise LaserJet Ent MFP 8601DN Printer Europe - Multilingual Localization Laser A3 1200 x 1200 DPI 70 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enterprise Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A3 70 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Apple AirPrint, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 6144 MB Built-in processor
  • - 107.4 kg
More>>>
Printing
Duplex printing mode
Auto
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
70 ppm
Print speed (black, normal quality, A3)
35 ppm
Warm-up time
100 s
Time to first page (black, normal)
5.3 s
N-in-1 print function
Yes
Watermark printing
Yes
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
70 cpm
Copy speed (black, normal quality, A3)
35 cpm
Time to first copy (black, normal)
2.7 s
Maximum number of copies
9999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
Auto fit function
Yes
Edge erase function
Yes
Stamp function
Yes
Watermark copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
600 x 600 DPI
Maximum scan area
297 x 432 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS/CCD
Image formats supported
JPEG, MTIFF, TIFF
Document formats supported
PDF, XPS
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Auto-redialing
Yes
Speed dialling
Yes
Fax forwarding
Yes
Fax delayed sending
No
Auto reduction
Yes
Features
Recommended duty cycle
0 - 60000 pages per month
Maximum duty cycle *
250000 pages per month
Duplex functions *
Print, Copy, Scan
Digital sender
Yes
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5e, PCL 6, PDF 1.7, PostScript 3
Printer fonts
Scalable, TrueType
All-In-One-multitasking
Yes
Country of origin
Brazil, China, Czech Republic, Mexico
HP segment
Enterprise
Input & output capacity
Total number of input trays *
5
Total input capacity *
2180 sheets
Total output capacity *
500 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
520 sheets
Multi-Purpose tray
Yes
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
200 sheets
Maximum number of input trays
5
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
311.5 x 448.7 mm
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Heavy paper, Labels, Letterhead, Matte paper, Plain paper, Recycled paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Oficio, 16K
JIS B-series sizes (B0...B9)
B4, B5, B6
Paper handling
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Custom media width
98 - 320 mm
Custom media length
139.7 - 457.2 mm
Paper tray media weight
60 - 325 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi Direct
Yes
Security algorithms
EAP-PEAP, EAP-TLS, HTTPS, IPSec, SNMPv3, SSL/TLS
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
6144 MB
Internal storage capacity
500 GB
Internal memory *
6144 MB
Built-in processor
Yes
Sound power level (printing)
7.1 dB
Design
Product colour *
Blue, White
Market positioning *
Enterprise
Built-in display *
Yes
Display
CGD
Display diagonal
25.6 cm (10.1")
Control type
Touch
Colour display
Yes
Power
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Dynamic security
Yes
System requirements
Windows operating systems supported
Windows 8.1, Windows 10, Windows 11, Windows 8
Mac operating systems supported
Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Other operating systems supported
iOS, Android
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended humidity operating range
20 - 80%
Operating temperature (T-T)
15 - 30 °C
Certificates
Certification
CISPR 22:2008 (International) - Class A, CISPR 32:2015 (International) - Class A, EN 55032: 2015 (EU) - Class A, CISPR 11:2016, EN 55011:2016, EN 61000-3-2: 2019, EN 61000-3-3: 2013+A1:2019, EN 55024: 2010+A1:2015, EN 55035:2017+A11:2020, EN60601-1-2:2015, EMC Directive 2014/30/EU, FCC CFR 47 Part 15 Class A / ICES-003, Issue 7:2020 Class A, Other EMC approvals as required by individual countries
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
585 mm
Depth
695 mm
Height
1158 mm
Weight
107.4 kg
Packaging data
Package width
890 mm
Package depth
972 mm
Package height
1364 mm
Package weight
146.9 kg
Packaging content
Cables included
AC
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
8443310000
Pallet gross weight
146.9 kg
Layers per pallet
1 pc(s)
Products per pallet
1 pc(s)
Technical details
Master (outer) cases per pallet layer
1 pc(s)
Other features
Pallet dimensions (W x D x H)
890 x 972 x 1364 mm
Recommended system requirements
2 GB available hard disk space, Internet connection, or USB port, Internet browser.
Pallet dimensions (W x D x H) (imperial)
889 x 972.8 x 1364 mm (35 x 38.3 x 53.7")
Pallet weight (imperial)
146.9 kg (323.9 lbs)
Country Distributor
Österreich 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)