location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB KB and MS Combo ALL Halley Azerty keyboard Mouse included Office Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB KB and MS Combo ALL Halley Azerty
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9SR36AA#AC0
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1135
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2025 13:34:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP USB KB and MS Combo ALL Halley Azerty keyboard Mouse included Office Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - USB
  • - Full-size (100%) Numeric keypad
  • - Mouse included
  • - Black
  • - 1 pc(s)
More>>>
Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
USB
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Design
Keyboard style
Straight
Wrist rest
No
Product colour *
Black
Surface coloration
Monochromatic
Features
Cable length
1.8 m
Power
Power source type *
USB
Mouse
Mouse included *
Yes
Mouse cable length
1.8 m
Weight & dimensions
Keyboard dimensions (WxDxH)
426.2 x 110.9 x 16.7 mm
Keyboard weight
413 g
Mouse dimensions (WxDxH)
103.8 x 63.4 x 35.5 mm
Mouse weight
75.8 g
Weight
413 g
Packaging content
Number of products included *
1 pc(s)
Logistics data
Harmonized System (HS) code
84716060
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)