location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 320K Wired Keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
320K Wired Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9SR37UT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721888051 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140577
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Aug 2025 05:35:34
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 320K Wired Keyboard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - USB Membrane
  • - Full-size (100%) Numeric keypad
  • - Island-style keyboard
  • - Black
  • - 1 pc(s)
More>>>
Designed for your comfort
Designed for your comfort

Enjoy a comfortable fit with a reduced-sized keyboard and low-profile quiet keys. The familiar three-zone layout has a number pad and arrow keys, as well as 6° adjustable slope for optimal wrist positioning.

Simplified connection
Simplified connection

Get plug and play simplicity and essential design features. Connect the keyboard to any available USB port on your laptop. The LED indicator alerts you to locked keys for a quick status while typing.

Easy Cleaning
Easy Cleaning

Use your keyboard every day and it will accumulate dirt and grime. Over time, this can affect how it will perform. Because it was specifically designed to withstand everyday cleaning with select disinfecting wipes,[1] this is one keyboard that's a snap to keep clean.

Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Membrane
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Country of origin
China
Design
Backlight *
No
Island-style keyboard
Yes
Product colour *
Black
HP segment
Business
Features
Cable length
1.8 m
Power
Power source type *
USB
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 11
Operational conditions
Operating temperature (T-T)
10 - 50 °C
Brand-specific features
HP GTIN (EAN/UPC) with options
(ABB) 198122957507; (ABU) 198122957712; (AC3) 198122957934
HP GTIN (EAN/UPC)
198122957507, 198122957712, 198122957934
Weight & dimensions
Keyboard dimensions (WxDxH)
426.2 x 110.9 x 16.7 mm
Keyboard weight
413 g
Weight
450 g
Packaging data
Package width
445 mm
Package depth
150 mm
Package height
25 mm
Package weight
570 g
Packaging content
Number of products included *
1 pc(s)
Warranty card
Yes
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Other features
Depth
110.9 mm
Height
16.7 mm
Width
426.2 mm
Country Distributor
Nederland 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 6 distributor(s)
Deutschland 2 distributor(s)
Australia 3 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 3 distributor(s)
Philippines 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
United States 1 distributor(s)