location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 725 Multi-Device Rechargeable Wireless Keyboard and Mouse Combo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
725 Multi-Device Rechargeable Wireless Keyboard and Mouse Combo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9T5B0UT#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122955282 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2025 14:06:41
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 725 Multi-Device Rechargeable Wireless Keyboard and Mouse Combo
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - RF Wireless + Bluetooth Scissor key switch
  • - Full-size (100%) Numeric keypad
  • - Mouse included
  • - Black
  • - 2 pc(s)
More>>>
Ready When You Are
Ready When You Are

Ditch the battery and work worry-free with an ultra-fast rechargeable supercapacitor that provides up to 2 months (keyboard)/30 days (mouse) of usage from a 3-minute charge[1]. Or, recharge while working with the USB-C cable[2], and stay typing uninterrupted[3].

Switch Devices Seamlessly
Switch Devices Seamlessly

Seamlessly and securely connect across multiple operating systems[4] and devices—two via Bluetooth and one via 2.4 GHz HP Unifying Dongle. You can also easily switch connected peripherals from one PC to another with the keyboard’s multi-device key[5].

Personalized Productivity
Personalized Productivity

Elevate your productivity with programmable buttons and keys[6] that reduce unnecessary keystrokes. Access Microsoft Copilot[7] with one key, and enjoy precise tracking and mouse movement on almost any surface[8].

Microsoft Swift Pair

Easily pair with your Windows 10/11 PC in a single click. When the pop-up asks if you’d like to pair, simply tap yes for a seamless Bluetooth® connection.

Seamless Multi-Device Switching

Easily switch your connected devices—keyboard, mouse, monitor, etc.—from one PC to another with a single click of the keyboard's multi-device key. [5]

HP Unifying Dongle

Get a secure AES 128-bit encrypted connection to the devices that power your day. Pair up to 8 HP devices and store the HP Unifying Dongle in the included keyboard storage space to ensure every piece stays with its parts. [6]

Precision and Comfort

Type comfortably and accurately with a full-size keyboard with contoured keycaps.

Scroll With It

Adapt it to your speed to effortlessly scroll through documents and webpages with the 2D scroll wheel—scroll up and down, side to side.

Ultra-Fast Charging

Always ready for action, the supercapacitor is a battery-free design that fully charges in just 3 minutes. [1,12]

Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
RF Wireless + Bluetooth
Keyboard key switch *
Scissor key switch
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
10 million characters
Country of origin
China
Design
Backlight *
No
Product colour *
Black
Protection features
Spill resistant
HP segment
Business
Features
Wireless range
10 m
Power
Power source type *
Battery
Mouse
Mouse included *
Yes
Form factor
Ambidextrous
Movement resolution
4000 DPI
Buttons type
Pressed buttons
Scroll
Yes
Mouse
Scroll type
Wheel
Brand-specific features
HP GTIN (EAN/UPC) with options
(ABB) 198122955282; (ABU) 198122955336; (AC3) 198122955374
HP GTIN (EAN/UPC)
198122955282, 198122955336, 198122955374
Weight & dimensions
Keyboard dimensions (WxDxH)
420.47 x 120.7 x 17.66 mm
Keyboard weight
499 g
Mouse dimensions (WxDxH)
114.89 x 73.26 x 39.86 mm
Mouse weight
90.1 g
Weight
499 g
Packaging data
Package width
538 mm
Package depth
125 mm
Package height
46 mm
Package weight
820 g
Packaging content
Number of products included *
2 pc(s)
Receiver included
Yes
Wireless receiver interface
USB Type-A
AC adapter included *
No
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Country Distributor
Nederland 5 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
United Kingdom 1 distributor(s)