location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 725 Multi-Device Rechargeable Wireless Keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
725 Multi-Device Rechargeable Wireless Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9T5B2AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122141197 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21936
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2025 13:15:39
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 725 Multi-Device Rechargeable Wireless Keyboard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home/Office
  • - RF Wireless + Bluetooth
  • - Full-size (100%)
  • - Windows keys
  • - Grey
  • - 1 pc(s)
More>>>
Ready When You Are
Ready When You Are

Ditch the battery and work worry-free with an ultra-fast rechargeable supercapacitor that provides up to 2 months of usage from a 3-minute charge[1]. You can even recharge the keyboard while working, using the included USB-C cable[2], and stay typing uninterrupted[3].

Switch Devices Seamlessly
Switch Devices Seamlessly

Seamlessly and securely connect across multiple operating systems[4] and devices—two via Bluetooth and one via 2.4 GHz HP Unifying Dongle. You can also easily switch connected peripherals from one PC to another with this keyboard’s multi-device key[5].

Personalized Productivity
Personalized Productivity

Elevate your productivity with programmable keys[6] that reduce unnecessary keystrokes. With a single key, you can also access the power of Microsoft Copilot[7] to work smarter and more efficiently.

Microsoft Swift Pair

Easily pair with your Windows 10/11 PC in a single click. When the pop-up asks if you’d like to pair, simply tap yes for a seamless Bluetooth® connection.

Seamless Multi-Device Switching

Easily switch your connected devices—keyboard, mouse, monitor, etc.—from one PC to another with a single click of the keyboard's multi-device key. [5]

HP Unifying Dongle

Get a secure, AES 128-bit encrypted connection to the devices that power your day. Pair up to 8 HP devices and store the HP Unifying Dongle in the included keyboard storage space to ensure every piece stays with its parts. [6]

Precision and Comfort

Type comfortably and accurately with a full-size keyboard with contoured keycaps.

Ultra-Fast Charging

Always ready for action, the supercapacitor is a battery-free design that fully charges in just 3 minutes. [1,13]

Spill-Resistant Design

Spill-resistant design helps prevent damage from accidental spills and splashes of coffee, soda, or water. [12]

Keyboard
Recommended usage *
Home/Office
Connectivity technology *
Wireless
Device interface *
RF Wireless + Bluetooth
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Keyboard keys operating life
10 million characters
Keyboard key profile
Low-profile
Windows keys
Yes
Programmable hot keys
Yes
Multimedia keys
Yes
Design
Backlight *
No
Product colour *
Grey
Features
USB connector type
USB Type-A
Power
Power source type *
Battery
Keyboard battery type
Built-in battery
Service life of battery
2 month(s)
Mouse
Mouse included *
No
Brand-specific features
HP GTIN (EAN/UPC) with options
(ABB) 198122141197; (ABU) 198122141357; (AC3) 198122141425
HP GTIN (EAN/UPC)
198122141197, 198122141357, 198122141425
Weight & dimensions
Weight
499 g
Packaging data
Package width
435 mm
Package depth
162 mm
Package height
25 mm
Package weight
714 g
Packaging content
Number of products included *
1 pc(s)
AC adapter included *
No
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Other features
Depth
120.7 mm
Height
17.7 mm
Width
420.5 mm
Country Distributor
Nederland 5 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
United Kingdom 2 distributor(s)
Polska 1 distributor(s)