Bluetooth is a proprietary open wireless technology standard for exchanging data over short distances (using short-wavelength radio transmissions in the ISM band from 2400–2480 MHz) from fixed and mobile devices, creating personal area networks (PANs) with high levels of security.
ENERGY STAR® is the government-backed symbol for energy efficiency, providing simple, credible, and unbiased information that consumers and businesses rely on to make well-informed decisions. ENERGY STAR is the simple choice for energy efficiency, making it easy for consumers and businesses to purchase products that save them money and protect the environment.
Take your audio experience to the next level with smart amplification technology giving you loud, clear and dynamic sound.
Get ready for immersive audio you wouldn’t expect from a laptop. Quad-stereo speakers deliver rich, full sound whether you’re jamming out or staying in with a movie.
When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 30 minutes.
Get the thin device you want without sacrificing battery life. The lithium polymer battery delivers the same long-lasting charge of bulkier battery technology.
The Electronic Product Environmental Assessment Tool (EPEAT) is a global ecolabel for the IT sector. The EPEAT program provides independent verification of manufacturers’ claims and the EPEAT online Registry lists sustainable products from a broader range of manufacturers than any comparable ecolabel. National governments, including the United States, and thousands of private and public institutional purchasers around the world use EPEAT as part of their sustainable procurement decisions. EPEAT helps purchasers, manufacturers, resellers, and others buy and sell environmentally preferable electronic products. EPEAT-registered products must meet environmental performance criteria that address: materials selection, supply chain greenhouse gas emissions reduction, design for circularity and product longevity, energy conservation, end-of-life management and corporate performance. Bronze-rated products meet all of the required criteria in their category. Silver-rated products meet all of the required criteria and at least 50% of the optional criteria, while Gold-rated products meet all of the required criteria and at least 75% of the optional criteria.
New AI experiences, performance, and battery that lasts.
Created for premium laptops, Intel® Core™ Ultra processors include built-in AI acceleration to boost productivity while maintaining privacy and flexibility.
Intel® Core™ Ultra processors may include Intel® Arc™ GPU for immersive, high-realism gaming and content creation.
An optimal balance of power and performance means you’ll be able to stay productive longer while unplugged.
Fast charging batteries
Fingerprint
HP USB Sleep and Charge
Keyboard backlit
Solid state drive
Touch screen
HDMI
DIRECTIVE (EU) 2022/2380 OF THE EUROPEAN PARLIAMENT AND OF THE COUNCIL of 23 November 2022 (Part III)
Embed the product datasheet into your content
Bullet Points HP Spectre x360 16-aa0002nn Intel Core Ultra 7 155H Hybrid (2-in-1) 40.6 cm (16") Touchscreen 2.8K 16 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home AI PC Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Premium Hybrid (2-in-1) Convertible (Folder) Blue
- - Intel Core Ultra 7 155H Processor cores: 16
- - Touchscreen 40.6 cm (16") 2.8K 2880 x 1800 pixels UWVA LED backlight 16:10
- - 16 GB LPDDR5x-SDRAM 6400 MHz
- - 1 TB SSD
- - NVIDIA GeForce RTX 4050 6 GB NVIDIA G-SYNC Intel Arc Graphics
- - Wi-Fi 6E (802.11ax) Bluetooth 5.3
- - Lithium Polymer (LiPo) 83 Wh 13.25 h 140 W
- - Windows 11 Home