location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15.6 Laptop Backpack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.6 Laptop Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9W0Z7AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122297177 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64866
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jul 2025 10:33:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 15.6 Laptop Backpack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack 39.6 cm (15.6") Black, Grey
  • - Foam, Polyester, Polyurethane
  • - Brand compatibility: Universal
  • - Water resistant
  • - 370 g
More>>>
Helps Keep Your Laptop Safe
Helps Keep Your Laptop Safe

Protect your laptop with a padded compartment that supports most laptops up to 15.6 inches. This backpack is comfortable, durable, and water-resistant, yet delightfully lightweight, letting you take your entire setup wherever you want to work.

Plenty of Room, Wherever You Go
Plenty of Room, Wherever You Go

Pack up all your tech with room to spare and get on your way. There’s plenty of room to take your entire setup with you, with padded straps and back to keep you comfortable on the go.

Everything in Its Place
Everything in Its Place

Your entire setup is coming with you. Slip your laptop through the top zipper into its dedicated enclosure, pack all your accessories in the main compartment and quick access pocket, and hit the road. Now you have what it takes to take it all.

Features
Surface coloration
Monochromatic
Maximum screen size *
39.6 cm (15.6")
Case type *
Backpack
Material *
Foam, Polyester, Polyurethane
Product main colour *
Black, Grey
Brand compatibility *
Universal
Protection features
Water resistant
Country of origin
Indonesia
HP segment
Home
Weight & dimensions
Width
305 mm
Depth
110 mm
Height
440 mm
Weight
370 g
Notebook compartment dimensions (W x D x H)
380 x 257 x 260 mm
Volume
16 L
Package width
305 mm
Package depth
110 mm
Package height
440 mm
Package weight
510 g
Country Distributor
Nederland 4 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Belgium 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 2 distributor(s)
Polska 1 distributor(s)
Portugal 1 distributor(s)
United States 1 distributor(s)