location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite x360 14-fa0003nt AMD Ryzen™ 5 8640HS Hybrid (2-in-1) 35.6 cm (14") Touchscreen WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite x360
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-fa0003nt
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A04Y3EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122577989 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5942
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2025 08:01:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Elite x360 14-fa0003nt AMD Ryzen™ 5 8640HS Hybrid (2-in-1) 35.6 cm (14") Touchscreen WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Premium Hybrid (2-in-1) Convertible (Folder) Silver
  • - AMD Ryzen™ 5 8640HS 3.5 GHz Processor cores: 6
  • - Touchscreen 35.6 cm (14") WUXGA 1920 x 1200 pixels IPS LED backlight 16:10
  • - 16 GB LPDDR5-SDRAM 6400 MHz
  • - 512 GB SSD
  • - AMD Radeon Graphics
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Lithium Polymer (LiPo) 59 Wh 65 W
  • - Windows 11 Home
More>>>
Design
Colour name
Meteor silver
Product type *
Hybrid (2-in-1)
Product colour *
Silver
Form factor *
Convertible (Folder)
Market positioning
Premium
Introduction year
2024
Original brand name
HP
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1200 pixels
Touchscreen *
Yes
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Display brightness
300 cd/m²
Display diagonal (metric)
35.6 cm
RGB colour space
NTSC
Colour gamut
62%
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5
Processor generation
AMD Ryzen 8000 Series
Processor model *
8640HS
Processor cores
6
Processor boost frequency
4.9 GHz
Processor frequency *
3.5 GHz
Processor cache
16 MB
Processor cache type
L3
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5-SDRAM
Memory clock speed
6400 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
No
On-board graphics card family
AMD Radeon Graphics
On-board graphics card model *
AMD Radeon Graphics
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi standards
Wi-Fi 7 (802.11be)
Mobile network connection *
No
Network
Antenna type
2x2
WLAN controller model
MediaTek MT7925
WLAN controller manufacturer
MediaTek
Bluetooth
Yes
Bluetooth version
5.4
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
3
Performance
Motherboard chipset
AMD SoC
Accelerometer
Yes
Gyroscope
Yes
Temperature sensor
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Full-size keyboard
Yes
Keyboard colour name
soft grey
Software
Operating system installed *
Windows 11 Home
Brand-specific features
HP Audio Boost
Yes
HP speaker type
HP Dual Speakers
HP Imagepad
Yes
HP front camera
HP Webcam
HP segment
Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
59 Wh
Continuous video playback time
15.5 h
Fast charging
Yes
Fast charging time (50%)
30 min
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
USB Power Delivery (USB PD)
Yes
Security
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, Power on, User
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Gold
Weight & dimensions
Width
313.3 mm
Depth
218.9 mm
Height
16.9 mm
Weight *
1.39 kg
Packaging data
Package width
80 mm
Package depth
380 mm
Package height
280 mm
Package weight
2.24 kg