location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP HyperX Pulsefire Haste 2 Pro - 4K Wireless Gaming Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Pulsefire Haste 2 Pro - 4K Wireless Gaming Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A1KY5AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122802432 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10629
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2025 07:45:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP HyperX Pulsefire Haste 2 Pro - 4K Wireless Gaming Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Optical 26000 DPI Grey
  • - Ambidextrous Bluetooth + USB Type-C
  • - Scroll type: Wheel Buttons quantity: 6
  • - Power source: Batteries 1.8 m
  • - Built-in battery Rechargeable Lithium-Ion (Li-Ion)
More>>>
Pro-grade polling rate with super-smooth tracking

The Pulsefire Haste 2 Pro features adjustable polling rates up to 4kHz1 for super smooth mouse tracking and responsiveness that unlock a whole new level of performance.

Heavyweight performance with a featherweight feel

In the heat of battle, agility is key. Pulsefire Haste 2 Pro’s lightweight 61 g structure is built for speed and maneuverability. Game longer with less fatigue.

Long battery life for epic gaming sessions

With up to 90 hours[2] of power on a single charge, Pulesfire Haste 2 Pro can run for nearly four days straight! Spend more time winning and less time charging.

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Gaming
Device interface *
Bluetooth + USB Type-C
Movement detection technology *
Optical
Movement resolution *
26000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
6
Number of programmable buttons
6
Mouse tracking speed
650 ips
Acceleration (max)
50 G
Polling rate
1000,4000 Hz
Design
Form factor *
Ambidextrous
Ergonomic design
Yes
Product colour *
Grey
HP segment
Home
Ergonomics
Cable length
1.8 m
Power
Power source *
Batteries
Rechargeable
Yes
Power
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Battery life (max)
90 h
USB Type-C required charging power (min) *
3 W
USB Type-C required charging power (max) *
15 W
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Width
66.8 mm
Depth
124.3 mm
Height
38.2 mm
Weight
61 g
Packaging data
Quantity per pack *
1 pc(s)
AC adapter included *
No
Brand-specific features
HP GTIN (EAN/UPC)
198122802432
Technical details
General Product Safety Regulation (GPSR) URL
https://kaas.hpcloud.hp.com/pdf-public/pdf_8666243_en-US-1.pdf https://row.hyperx.com/pages/limited-warranty-statement
Other features
Warranty period
2 year(s)
Logistics data
Country of origin
China
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)