location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Mini IP Conference PC with Microsoft Team Rooms video conferencing system Ethernet LAN Multimedia congress terminal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini IP Conference PC with Microsoft Team Rooms
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A1ZB6AW#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122884254 show
Category:
Video telephone and other devices used for setting up and delivering video conferencing, which is where two or more separate locations communicate by simultaneous two-way video and audio transmissions.
Video Conferencing Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24846
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Nov 2024 09:52:38
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Mini IP Conference PC with Microsoft Team Rooms video conferencing system Ethernet LAN Multimedia congress terminal
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Multimedia congress terminal
  • - Bluetooth
  • - WUXGA 1280 x 800 pixels
  • - Internal memory: 16000 MB Total storage capacity: 256 GB
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi
  • - Power source type: AC
  • - Black
More>>>
Easy to deploy

Quickly setup your conferencing space with Microsoft Teams Rooms[3] preinstalled.[6]

Customize your setup

Deploy this PC into your existing Microsoft Teams Rooms[3] environment, where it can drive up to two displays.[4]

Strong security

Get a highly secure and manageable PC that has the self-healing protection of HP Sure Start Gen7.[7]

Help protect our shared future

At least 50 percent of all plastic used in this PC is post-consumer recycled plastic.[9]

Automatic recovery from firmware attacks

Firmware attacks can completely devastate your PC. Stay protected with HP’s self-healing BIOS - HP Sure Start Gen7 automatically recovers the BIOS from malware, rootkits, or corruption.

Get PC images right the first time.

Improve the quality and security of custom Windows images with HP Image Assistant which assists ITDMs with image creation, identifies problems, and provides recommendations and remediation.

Speed up the basics of IT management

The HP Manageability Integration Kit helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager. [1]

Performance
Bluetooth
Yes
Bluetooth version
5.3
Product colour *
Black
Product type *
Multimedia congress terminal
Video
HD type *
WUXGA
Maximum video resolution *
1280 x 800 pixels
Aspect ratio
16:10
Memory
Internal memory
16000 MB
Storage media type
SSD
Total storage capacity
256 GB
Ports & interfaces
HDMI ports quantity
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
5
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
USB4 Gen 2x2 ports quantity
1
Ethernet LAN (RJ-45) ports
1
Power over Ethernet (PoE) ports quantity
1
DisplayPorts quantity
2
DisplayPort version
1.4a
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Network
Password protection
Yes
Display
Built-in display
Yes
Display diagonal
25.6 cm (10.1")
Contrast ratio (typical)
1000:1
Viewing angle, horizontal
75°
Viewing angle, vertical
75°
Display brightness
300 cd/m²
Computer system
Computer system type
Mini PC
Processor family
Intel® Core™ i7
Processor model
i7-13700T
Operating system installed
Windows 11 IoT Enterprise
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Power
Power source type
AC
Power consumption (max)
150 W
Weight & dimensions
Width
177 mm
Depth
175 mm
Height
34 mm
Weight
1.42 kg
Package width
492 mm
Package depth
114 mm
Package height
251 mm
Package weight
2.95 kg
Country Distributor
Nederland 4 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)