location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Victus Gaming 15-fb2007nt AMD Ryzen™ 5 8645HS Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) FreeDOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Victus Gaming
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-fb2007nt
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A1ZH1EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122885626 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12960
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jul 2025 10:16:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Victus Gaming 15-fb2007nt AMD Ryzen™ 5 8645HS Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) FreeDOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laptop Clamshell Black
  • - AMD Ryzen™ 5 8645HS 4.3 GHz Processor cores: 6
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 16 GB DDR5-SDRAM 5600 MHz 2 x 8 GB
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 4060 8 GB AMD Radeon 760M
  • - Wi-Fi 6 (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.3
  • - Lithium Polymer (LiPo) 70 Wh 7.75 h 200 W
  • - FreeDOS
More>>>
Design
Colour name
Mica silver
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Introduction year
2024
Country of origin
China
Original brand name
HP
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
300 cd/m²
Display diagonal (metric)
39.6 cm
RGB colour space
sRGB
Colour gamut
62.5%
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5
Processor generation
AMD Ryzen 8000 Series
Processor model *
8645HS
Processor cores
6
Processor boost frequency
5 GHz
Processor frequency *
4.3 GHz
Processor cache
16 MB
Processor cache type
L3
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
5600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 4060
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
Yes
On-board graphics card family
AMD Radeon
On-board graphics card model *
AMD Radeon 760M
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller manufacturer
Realtek
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.3
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
2
Performance
Motherboard chipset
AMD SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Full-size keyboard
Yes
Keyboard colour name
Mica silver
Software
Operating system installed *
FreeDOS
Brand-specific features
HP Audio Boost
Yes
HP speaker type
HP Dual Speakers
HP Imagepad
Yes
HP front camera
HP Wide Vision HD
HP segment
Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
70 Wh
Battery life (max)
7.75 h
Continuous video playback time
13 h
Fast charging
Yes
Fast charging time (50%)
30 min
Battery weight
280 g
Power
AC adapter power
200 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, Power on
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
357.9 mm
Depth
255 mm
Height
23.5 mm
Weight *
2.29 kg
Packaging data
Package width
69 mm
Package depth
520 mm
Package height
305 mm
Package weight
3.35 kg