- - Premium Laptop Clamshell
- - Intel Core Ultra 5 Processor cores: 12
- - 40.6 cm (16") WUXGA 1920 x 1200 pixels IPS
- - 16 GB DDR5-SDRAM 5600 MHz 1 x 16 GB
- - 512 GB SSD
- - Wi-Fi 6E (802.11ax) Bluetooth 5.3
- - Lithium Polymer (LiPo) 56 Wh
- - Windows 11 Pro
HP EliteBook 6 G1i 16 inch Notebook AI PC Intel Core Ultra 5 Laptop 40.6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro




only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Work anywhere without compromising on performance with Windows 11 and HP collaboration, security, and connectivity technology. Summarize and rewrite content, get relevant content recommendations, and stay organized with Microsoft Copilot.[6]
Help speed up demanding business applications with the latest generation Intel Core™ processor.[7]
The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit data rate Wi-Fi 6E.[8]
Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[10]
Look your best on video calls and save some power too. Manage your video controls for internal and external cameras with Poly Camera Pro. Now Auto Framing, Spotlight, Background Blur, and virtual backgrounds save power running on the NPU.[11]
Summarize and rewrite content, get relevant recommendations, and stay organized with Microsoft Copilot.[1,9]
Develop innovative ideas with the fast and efficient AMD Ryzen™ processor with an up to 16 TOPS NPU.[2,3]
Manage battery performance and customize charging options with the easy-to-use HP Power Manager dashboard.[5]
HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[4]














Country | Distributor |
---|---|
![]() |
3 distributor(s) |
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.