- - Everyday Laptop Clamshell Silver
- - Intel Core Ultra 7 155H Processor cores: 16
- - 40.6 cm (16") WUXGA 1920 x 1200 pixels IPS
- - 32 GB DDR5-SDRAM 5600 MHz 2 x 16 GB
- - 1 TB SSD
- - NVIDIA GeForce RTX 2050 4 GB Intel Arc Graphics
- - Wi-Fi 6E (802.11ax) Bluetooth 5.3
- - Lithium-Ion (Li-Ion) 56 Wh
- - Windows 11 Pro
HP ProBook G11 Intel Core Ultra 7 155H Laptop 40.6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 2050 Wi-Fi 6E (802.11ax) Windows 11 Pro AI PC Silver




only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.
Configure your HP ProBook CPU for the perfect combination of power, snappy performance, and value. The latest Intel processor handles multiple work tasks smoothly and reliably with multiple processing cores to divide up the work.[1]
Power through creative applications using discrete graphics.
The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit-speed Wi-Fi 6.[3]
Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[5]
Malware is evolving rapidly and traditional antivirus can’t always recognize new attacks. Protect your PC against never-before-seen attacks with HP Sure Sense, which uses deep learning AI to provide exceptional protection against advanced malware.
Firmware attacks can completely devastate your PC. Stay protected with HP’s self-healing BIOS - HP Sure Start Gen7 automatically recovers the BIOS from malware, rootkits, or corruption.
Keep productivity high and downtime low with the fully integrated and automated features of the HP BIOSphere Gen6 firmware ecosystem. Your PCs have extra protection thanks to automatic updates and security checks.[7]
The HP Manageability Integration Kit helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager.[8]
Enhance productivity working from home or in the office with the 16:10 aspect ratio on a 16-inch display.
Keep up with demanding, deadline-driven tasks with the latest Intel processor[2] and long battery life.
Safeguard your growing business with multi-layered, endpoint security features[4] that help protect your PC and data.
Manufactured with sustainability in mind with 100 percent sustainably sourced materials in the outer box.[6]























Country | Distributor |
---|---|
![]() |
4 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.