- - Premium Laptop Clamshell Silver
- - Intel Core Ultra 7 155U Processor cores: 12
- - Touchscreen 40.6 cm (16") WUXGA 1920 x 1200 pixels IPS
- - 16 GB DDR5-SDRAM 5600 MHz 1 x 16 GB
- - 512 GB SSD
- - Intel Graphics
- - Wi-Fi 6E (802.11ax) Bluetooth 5.3
- - Lithium-Ion (Li-Ion) 56 Wh 100 W
- - Windows 11 Pro
HP EliteBook 660 G11 Intel Core Ultra 7 155U Laptop 40.6 cm (16") Touchscreen WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver



only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.
Free up time to focus on what matters with an Intel Core™ Ultra processor purposely built for the next era of AI software. Three compute engines manage AI workloads, help improve video conferencing, and allow for advanced content creation.[2]
Express yourself in almost any light using the ultra-bright outdoor viewable touch display with anti-glare and ambient light sensors.
The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit-speed Wi-Fi 6.[1]
Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[4]
Firmware attacks can completely devastate your PC. Stay protected with HP’s self-healing BIOS - HP Sure Start Gen7 automatically recovers the BIOS from malware, rootkits, or corruption.
Manage and monitor your battery’s performance and condition and customize charging options with the easy-to-use HP Power Manager dashboard.[5]
Enjoy the new 16-inch 16:10 display and large keyboard and clickpad.
HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[3]
Enjoy the crystal-clear audio performance delivered by Poly Studio tuned speakers and AI Noise Reduction.[6]
This PC contains at least 50-percent post-consumer recycled plastic in the keycaps.[7]


























Country | Distributor |
---|---|
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.