location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 Mini G1a AMD Ryzen AI Max+ PRO 395 128 GB LPDDR5x-SDRAM 2 TB SSD Windows 11 Pro Mini PC Workstation AI PC, AI Workstation Copilot+ PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Z2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 Mini G1a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A40Q7ET#ABH
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1005
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2025 13:05:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Z2 Mini G1a AMD Ryzen AI Max+ PRO 395 128 GB LPDDR5x-SDRAM 2 TB SSD Windows 11 Pro Mini PC Workstation AI PC, AI Workstation Copilot+ PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Performance Workstation Black 300 W
  • - AMD Ryzen AI Max+ PRO 395 3 GHz Processor cores: 16
  • - 128 GB LPDDR5x-SDRAM
  • - 2 TB SSD
  • - AMD Radeon 8060S
  • - Ethernet LAN 1000 Mbit/s Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Windows 11 Pro 64-bit
More>>>
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen AI Max+ PRO
Processor generation
AMD Ryzen AI Max PRO 300 Series
Processor model *
395
Processor cores
16
Processor threads
32
Processor boost frequency
5.1 GHz
Processor frequency *
3 GHz
Processor cache
64 MB
Processor cache type
L3
Neural processor unit (NPU)
Neural processor unit (NPU)
AMD Ryzen AI
NPU performance up to
50 TOPs
Memory
Internal memory *
128 GB
Maximum internal memory *
128 GB
Internal memory type
LPDDR5x-SDRAM
Memory data transfer rate
8533 MT/s
Storage
Total storage capacity *
2 TB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
2 TB
Number of SSDs installed
2
SSD capacity
1 TB
SSD memory type
TLC
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
AMD
On-board graphics card family
AMD Radeon
On-board graphics card model *
AMD Radeon 8060S
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 7 (802.11be)
Wi-Fi standards
Wi-Fi 7 (802.11be)
WLAN controller manufacturer
MediaTek
WLAN controller model
MediaTek MT7925
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.4
Ports & interfaces
USB 2.0 ports quantity *
2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
Thunderbolt 4 ports quantity
2
Mini DisplayPorts quantity
2
Ethernet LAN (RJ-45) ports
1
Combo headphone/mic port
Yes
Design
Chassis type *
Mini PC
Colour name
Jet black
Product colour *
Black
Performance
Market positioning
Performance
Audio chip
Realtek ALC3205-VA2-CG
Built-in speaker(s)
Yes
Number of speakers
1
Product type *
Workstation
Software
Operating system installed *
Windows 11 Pro
Operating system architecture
64-bit
Copilot+ PC
Yes
Brand-specific features
HP Artificial Intelligence
AI PC, AI Workstation
HP segment
Business
Power
Power supply *
300 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50/60 Hz
Sustainability
Sustainability certificates
ENERGY STAR, TCO
Weight & dimensions
Width *
85.5 mm
Depth *
168 mm
Height *
200 mm
Weight *
2.3 kg
Package width
499 mm
Package depth
185 mm
Package height
298 mm
Package weight
4.1 kg
Packaging content
Mouse included
Yes
Mouse connectivity
Wired
Keyboard included
Yes
Keyboard connectivity
Wired
Keyboard layout
QWERTY
Display
Display included *
No
Country Distributor
Belgium 1 distributor(s)
Nederland 1 distributor(s)