location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniStudio X 32-c0000na Intel Core Ultra 7 155H 80 cm (31.5") 3840 x 2160 pixels All-in-One PC 32 GB DDR5-SDRAM 2 TB SSD Windows 11 Home Wi-Fi 7 (802.11be) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OmniStudio X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniStudio X 32-c0000na
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A9DM1EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198415945075 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4811
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2025 18:34:33
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OmniStudio X 32-c0000na Intel Core Ultra 7 155H 80 cm (31.5") 3840 x 2160 pixels All-in-One PC 32 GB DDR5-SDRAM 2 TB SSD Windows 11 Home Wi-Fi 7 (802.11be) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Premium All-in-One PC Silver 280 W
  • - Intel Core Ultra 7 155H Processor cores: 16
  • - 80 cm (31.5") 4K Ultra HD 3840 x 2160 IPS
  • - 32 GB DDR5-SDRAM 5600 MHz 2 x 16 GB
  • - 2 TB SSD
  • - 6 GB Intel Arc Graphics
  • - 5 MP
  • - Wi-Fi 7 (802.11be) Ethernet LAN 10,1000,2500,100 Mbit/s Bluetooth 5.4
  • - Windows 11 Home
More>>>
Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[3]

Intel Core™ Ultra
Intel Core™ Ultra

Experience powerful and responsive performance to help your productivity soar. Seamlessly edit, share, and enjoy fantastic 4K entertainment with lightning-fast speed.[9]

4K IPS display
4K IPS display

With 8.2 million pixels, be mesmerized by the 4K experience. The spectacular 3840 x 2160 resolution delivers your content in jaw-dropping quality with true-to-life definition and 178° wide-viewing angles.[10]

Flicker-free

Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing.[11]

ENERGY STAR certified
ENERGY STAR certified

Save energy and money with ENERGY STAR, certified by the EPA so you will use less energy and save money where it counts most.[12]

Design contains recycled metals and post-consumer recycled plastics
Design contains recycled metals and post-consumer recycled plastics

Built for a better tomorrow. Designed using recycled metals and post-consumer recycled plastics to reduce environmental impact and promote super energy efficiency.[13]

Desktop Partition in HP Display Control

Easily drag and drop windows to move, re-size and customize how they appear on your desktop.

PCIe SSD storage
PCIe SSD storage

Boot up in seconds with lightning fast speed with up to 2 TB PCIe SSD storage.

USB Type-A 10Gbps signaling data rate
USB Type-A 10Gbps signaling data rate

Plug in your external storage with this USB Type-A port, featuring 10Gbps signaling data rate.[14]

HDMI out
HDMI out

It’s never been easier to give your device a bigger or second display. With HDMI output you can transmit HD video and sound with just one standard cable.

Dual channel memory
Dual channel memory

With dual channel technology, two channels work simultaneously to double the communication speed between the memory controller and the RAM increasing system performance.

5MP IR camera with temporal noise reduction and integrated dual array digital microphones
5MP IR camera with temporal noise reduction and integrated dual array digital microphones

The high-quality-camera lets you video chat in stunning detail, at up to 2592x1944 resolution.[15]

An exceptionally rich audio experience
An exceptionally rich audio experience

HP Dual Speakers and audio custom-tuned in collaboration with experts at Bang & Olufsen, bring entertainment to life with sound you can feel. Awaken your senses with PC audio perfection.

Works with you, for you, for greater productivity
Works with you, for you, for greater productivity

Conquer any task with an Intel Core™ Ultra Processor[1], fast connectivity, more ports and Copilot in Windows[4].

More meaningful connections and immersive visuals
More meaningful connections and immersive visuals

Enjoy the 4K[2] display and next level calls with the 5MP camera[5] with Windows Studio Effects.

Designed with you and your wellbeing in mind
Designed with you and your wellbeing in mind

Unlock meaningful impact with AI-powered wellness features like screen distance and screen time reminders.

Built with our shared future in mind
Built with our shared future in mind

Designed with recycled metals[6] and recycled plastic[7]. EPEAT Gold with Climate+[8] and ENERGY STAR certified.

Display
Display diagonal *
80 cm (31.5")
Display resolution *
3840 x 2160 pixels
Touchscreen *
No
HD type *
4K Ultra HD
Panel type
IPS
RGB colour space
DCI-P3
Anti-glare screen
Yes
Colour gamut
95%
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor generation
Intel® Core™ Ultra (Series 1)
Processor model *
155H
Processor cores
16
Processor threads
22
Processor boost frequency
4.8 GHz
Performance cores
6
Efficient cores
8
Low Power Efficient-cores
2
Performance-core Max Turbo Frequency
4.8 GHz
Efficient-core Max Turbo Frequency
3.8 GHz
Low Power Efficient-core Max Turbo Frequency
2.5 GHz
Performance-core base frequency
1.4 GHz
Efficient-core base frequency
0.9 GHz
Low Power Efficient-core Base Frequency
700 MHz
Processor cache
24 MB
Processor cache type
Smart Cache
Processor base power
28 W
Maximum turbo power
115 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Sparsity support
Yes
Windows Studio effects support
Yes
AI software frameworks supported by NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Memory
Internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
5600 MHz
Memory layout (slots x size)
2 x 16 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
2 TB
Storage media *
SSD
Number of storage drives installed
1
Total SSDs capacity
2 TB
Number of SSDs installed
1
SSD capacity
2 TB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
Not available
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card family
Intel Arc Graphics
On-board graphics card model *
Intel Arc Graphics
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
10 W
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Total megapixels
5 MP
Network
Wi-Fi *
Yes
Network
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi standards
Wi-Fi 7 (802.11be)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 7 BE200
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 1000, 2500, 100 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.4
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
USB4 Gen 3x2 ports quantity *
1
HDMI ports quantity *
2
HDMI version
1.4/2.1
Combo headphone/mic port
Yes
Design
Colour name
Meteor silver
Product colour *
Silver
Introduction year
2024
Country of origin
China
Performance
Product type *
All-in-One PC
Market positioning
Premium
Software
Operating system installed *
Windows 11 Home
Trial software
25 GB Dropbox storage for 12 months
Pre-installed software
Intel® Unison™; Windows Studio Effects; Otter.ai; Copilot in Windows with Copilot key, 1 month trial for new Microsoft 365 customers, McAfee Online Protection 30-day trial; 1-month Adobe free trial offer; Xbox Game Pass 1-month free trial
Brand-specific features
HP speaker type
HP Dual Speakers
HP front camera
HP Webcam 5MP
HP segment
Home
HP Software provided
HP Audio Switch; HP Connection Optimizer; HP Display Control; HP Support Assistant; HP Enhanced Lighting; myHP
HP GTIN (EAN/UPC)
198415945075
Power
AC adapter power
280 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Carbon footprint
Total carbon footprint (kg of CO2e)
290
Carbon emissions, manufacturing (kg of CO2e)
223
Carbon emissions, logistics (kg of CO2e)
3
Carbon emissions, end-of-life (kg of CO2e)
4
Total carbon emissions, w/o use phase (kg of CO2e)
57
Weight & dimensions
Width (with stand)
714.8 mm
Depth (with stand)
200 mm
Height (with stand)
565.5 mm
Weight (with stand)
9.56 kg
Weight
9.56 kg
Package width
825 mm
Package depth
163 mm
Package height
580 mm
Package weight
16.6 kg
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
45% post-consumer recycled plastic; 30% recycled metal
Packaging content
Mouse included
Yes
Keyboard included
Yes
Logistics data
Harmonized System (HS) code
8471490000
Other features
Display bezel technology
Micro-Edge
Chassis type
All-in-One
Display diagonal (metric)
80.01 cm
Display included
Yes
Infrared (IR) camera
Yes
Intel® vPro™ Platform Eligibility
No
Manufacturer warranty
1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair.
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Country Distributor
United Kingdom 1 distributor(s)