- - Everyday Laptop Clamshell Silver
- - Intel® Core™ i5 i5-1334U Processor cores: 10
- - 39.6 cm (15.6") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
- - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
- - 512 GB SSD
- - Intel Iris Xe Graphics
- - Wi-Fi 6E (802.11ax) Ethernet LAN 10,1000,100 Mbit/s Bluetooth 5.3
- - Lithium-Ion (Li-Ion) 51 Wh 45 W
- - FreeDOS
HP ProBook 450 G10 Intel® Core™ i5 i5-1334U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) FreeDOS Silver



only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Get the perfect combination of power, snappy performance, and value with a 13th gen Intel Core™ processor to handle multiple work tasks smoothly and reliably with multiple processing cores.[2]
The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit-speed Wi-Fi 6.[1]
Malware is evolving rapidly beyond traditional antivirus capabilities. Protect your PC against never-before-seen attacks with HP Sure Sense, which combines behavioral analysis with advanced AI techniques to provide exceptional protection.
Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[5]
Keep productivity high and downtime low with the fully integrated and automated features of the HP BIOSphere Gen6 firmware ecosystem. Your PCs have extra protection thanks to automatic updates and security checks.[7]
Deploy the HP Manageability Integration Kit to help speed up image creation and the management of hardware, BIOS, and security when managing devices through Microsoft Endpoint Manager.[8]
Wirelessly transfer documents, photos and videos, notes, websites, addresses, and more between your mobile devices and your PC using the simple to use HP QuickDrop app.[9]
Look your best wherever you work with enhanced camera features and lighting adjustments.[3]
Passed 19 MIL-STD tests[6] for durability and easily serviceable—helping make the most of your IT investment.
Keep up with demanding tasks with the latest Intel CPU[2,4], long battery life, and upgradeable memory and storage.


























Country | Distributor |
---|---|
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.