location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 1TB PCIe-4x4 NVMe Solid State Drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1TB PCIe-4x4 NVMe Solid State Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AL0M9AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198701274230 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2025 15:45:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 1TB PCIe-4x4 NVMe Solid State Drive
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 TB M.2 PCI Express 4.0
  • - NVMe
  • - Component for: Notebook/All-In-One
More>>>
Features
SSD capacity *
1 TB
SSD form factor *
M.2
Interface *
PCI Express 4.0
NVMe *
Yes
Component for *
Notebook/All-In-One
M.2 SSD size
2280 (22 x 80 mm)
Weight & dimensions
Width
80 mm
Depth
22 mm
Height
1.5 mm
Weight
8 g
Packaging data
Package width
232 mm
Package depth
148 mm
Package height
10 mm
Package weight
60 g
Other features
Compatible products
HP EliteBook 630 13.3 inch G11 Notebook PC; HP EliteBook 640 14 inch G11 Notebook PC; HP EliteBook 660 16 inch G11 Notebook PC; HP EliteBook 645 14 inch G11 Notebook PC; HP EliteBook 665 16 inch G11 Notebook PC; HP EliteBook 830 13 inch G11 Notebook PC; HP Elite x360 830 13 inch G11 2-in-1 Notebook PC; HP EliteBook 840 14 inch G11 Notebook PC; HP EliteBook 860 16 inch G11 Notebook PC; HP EliteBook 835 13 inch G11 Notebook PC; HP EliteBook 845 14 inch G11 Notebook PC; HP EliteBook 865 16 inch G11 Notebook PC; HP EliteBook 1040 14 inch G11 Notebook PC; HP Elite x360 1040 14 inch G11 2-in-1 Notebook PC; HP ZBook Power 16 inch G11 Mobile Workstation PC; HP ZBook Power 16 inch G11 A Mobile Workstation PC; HP ZBook Fury G11 Mobile Workstation PC; HP ZBook Firefly 14 inch G11 Mobile Workstation PC; HP ZBook Firefly 16 inch G11 Mobile Workstation PC; HP ZBook Firefly 14 inch G11 A Mobile Workstation PC
Country Distributor
Nederland 3 distributor(s)
Österreich 1 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 5 distributor(s)
Belgium 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
Italia 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 3 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Portugal 1 distributor(s)