location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 230W Smart AC Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
230W Smart AC Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AQ9X8AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198701522973 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6215
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2025 15:31:47
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 230W Smart AC Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 230 W Input voltage: 115 V Input frequency: 47 - 63 Hz Output voltage: 19.5 V
  • - Purpose: Laptop
  • - 1 pc(s)
  • - Black
More>>>
All the power you need
All the power you need

High performance work needs high performance power. With up to 230W of power output, this adapter can support your most resource-intensive programs on HP laptops with a 4.5mm barrel type connector, including HP Mobile Workstations.

Recharge reliably
Recharge reliably

Work without worry with built-in surge, overcurrent, overtemperature, and overvoltage protection, plus an embedded resistor. This smart adapter has been tested with HP laptops[1] to ensure stable compatibility and connection, even with heavy usage.

Features
Purpose *
Laptop
Power supply type *
Indoor
Input voltage *
115 V
Input frequency *
47 - 63 Hz
Output power *
230 W
Output voltage *
19.5 V
Design
Product colour *
Black
Weight & dimensions
Width
180 mm
Depth
88 mm
Height
25.4 mm
Weight
635 g
Packaging data
Package width
229 mm
Package depth
176 mm
Package height
54.5 mm
Package weight
860 g
Packaging content
Quantity per pack *
1 pc(s)
Brand-specific features
HP GTIN (EAN/UPC) with options
(ABB) 198701522973; (ABU) 198701523000
HP GTIN (EAN/UPC)
198701522973, 198701523000
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Country Distributor
Österreich 1 distributor(s)
Belgium 2 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)