location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Series 5 23.8 inch FHD Monitor - 524da

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Series 5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Series 5 23.8 inch FHD Monitor - 524da
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11W5AT show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28164
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2025 13:11:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Series 5 23.8 inch FHD Monitor - 524da
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60.5 cm (23.8") LCD IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 100 Hz 5 ms 300 cd/m² 1500:1
  • - Flicker-free technology
  • - E 15 kWh 21 W
More>>>
Smoother Screentime

A 100 Hz refresh rate ensures seamless scrolling and smooth, stutter-free viewing.[1]

More Contrast

See the nuanced differences of color, shadow, and highlights thanks to 300 nits brightness and an enhanced 1500:1 contrast ratio.[1]

99% sRGB Color Gamut

Enjoy what you see on screen with a 99% sRGB[1] color gamut. This HP monitor provides consistent and ideal color reproduction for vibrant images and videos.

FHD Resolution

Focus on the finer details and enjoy sharp visuals and crystal clear images with the 1920 x 1080 FHD resolution on this 23.8" diagonal monitor.[5]

IPS Panel

No matter where you stand, IPS technology ensures image accuracy and consistency across wide 178-degrees horizontal and vertical viewing angles.

Compact, Sleek Design

Fit for any space with a sleek, thin-and-light profile and metal gray color, this beautiful monitor looks great on its own or as part of a seamless dual-monitor setup. Built-in cable management keeps your desk clutter-free.

3-Sided Micro-Edge Bezel

See and do more on this 23.8" screen with a 3-sided micro-edge bezel that maximizes your viewing area for a sleek design and virtually seamless dual-monitor setups.

Built-In Dual 2W Speakers

Thrive with a monitor that sounds as good as it looks with built-in dual 2-watt speakers for a complete audio experience.

Integrated Cable Management

Cord and wire pass-through located on the monitor stand reduces cord-clutter and helps keep your workspace clean and organized.

HP Eye Ease

HP Eye Ease is an always-on, low blue light filter that helps keep your eyes comfortable throughout the day by reducing blue light without impacting color accuracy or adding a yellow color shift.

Adjustable Height and Tilt

The 100 mm height- and tilt-adjustable stand helps deliver the perfect view so you can maximize productivity and work comfortably.

Ergonomic Setup Guide

With world-class practices at your fingertips, you have the knowledge to fine-tune your monitor's adjustability to achieve optimal, all-day comfort thanks to the step-by-step Ergonomic Setup Guide in HP Display Center.[2]

Plenty of Ports

1 HDMI 1.4, 1 VGA, and 2 Audio (input/output) ports provide more options to connect so you're prepared for unhindered productivity.

Materials that Matter

This monitor contains at least 90% post-consumer recycled plastics, 10% recycled metal in the stand, and 20% recycled glass in the panel to help reduce the raw materials we use. It’s all part of our commitment to helping our shared world.[6]

Increased Energy Efficiency

HP is dedicated to driving progress toward a more sustainable future through continued EPEAT leadership and improved energy efficiency. This display is held to the highest energy saving standard with an ENERGY STAR rating and EPEAT Registration.[4]

Thoughtful Product Packaging

100% of HP paper-based packaging is from recycled or certified sustainable sources.[7]

HP Display Center

Customize your display with easy, intuitive HP Display Center software that lets you tailor your settings, partition screens, and even dim the screen—all through the host PC.[2,8]

Remote Management Reimagined

HP Client Management Script Library (CMSL) makes remote manageability easy to use. This powerful solution works seamlessly with Intune/SCCM to manage your display fleet using PowerShell.[9]

Life-like color. Deeper detail.
Life-like color. Deeper detail.

Upgrade your workday with this vibrant 23.8" FHD monitor. See it all with crystal clear viewing from any angle thanks to IPS technology, 99% sRGB, and a 1500:1 contrast ratio. A 100 Hz refresh rate[1] delivers smooth scrolling and video playback.

Well-crafted to fit any space
Well-crafted to fit any space

This sleek, metal gray monitor is designed to look great in any space. Enjoy crisp audio with dual backfiring 2 W speakers built in, keeping your desk clutter-free. The 3-sided borderless design lets you expand your view seamlessly in a dual-monitor setup.

Elevate your comfort
Elevate your comfort

Designed with you in mind, the 100 mm height- and tilt-adjustable stand and Ergonomic Setup Guide[2] give you customized comfort right at your fingertips. Plus, HP Eye Ease limits blue light to keep your eyes comfortable without impacting color accuracy.

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
LED backlight
Yes
Backlight type
Edge-Lit
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Response time measurement type
GTG (Gray to Gray)
Display surface
Matt
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800, 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA)
Aspect ratio
16:9
Contrast ratio (typical) *
1500:1
Contrast ratio (dynamic)
8000000:1
Maximum refresh rate *
100 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Pixel pitch
0.2745 x 0.2745 mm
Pixel density
93 ppi
Horizontal scan range
30 - 113 kHz
Vertical scan range
48 - 100 Hz
Viewable size, horizontal
52.7 cm
Viewable size, vertical
29.6 cm
Display diagonal (metric)
60.5 cm
Haze rate
25%
Surface hardness
3H
Colour depth
8 bit
Colour gamut standard
sRGB
Colour gamut
99%
sRGB coverage (typical)
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Low Blue Light technology
Yes
HP segment
Business
Multimedia
Number of speakers
2
RMS rated power
4 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product colour *
Black
Detachable stand
Yes
Feet colour
Grey
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
Audio input
Yes
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
HDCP
Yes
Ergonomics
VESA mounting *
No
Ergonomics
Cable lock slot *
Yes
Height adjustment *
Yes
Adjustable height (max)
10 cm
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
On Screen Display (OSD)
Yes
Power
Energy efficiency class (SDR) *
E
Energy efficiency class (HDR) *
E
Energy consumption (SDR) per 1000 hours *
15 kWh
Power consumption (typical) *
21 W
Power consumption (standby) *
0.5 W
Power consumption (max)
25 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
External
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Weight & dimensions
Width (with stand)
535.8 mm
Depth (with stand)
202.2 mm
Height (with stand)
459.8 mm
Weight (with stand)
3.52 kg
Width (without stand)
535.8 mm
Depth (without stand)
34 mm
Height (without stand)
315.6 mm
Weight (without stand)
2.22 kg
Packaging data
Package width
610 mm
Package depth
121 mm
Package height
399 mm
Package weight
5.93 kg
Package type
Box
Packaging content
Cables included
AC, HDMI
Bundled software
HP Display Center; HP Client Management Script Library
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Country of origin
China
UNSPSC-code
43211902
Weight
3.52 kg
Compliance certificates
BIS, BSMI, CB, CCC, CE, CECP, CEL, EAC, Federal Communications Commission (FCC), ICES, KC, KCC, Norma Oficial Mexicana (NOM), RoHS, VCCI, cTUVus
Manufacturer warranty
HP three-year limited warranty
Certification
Australian-New Zealand MEPS; BIS; BSMI; CB; CCC; CE; CECP; CEL; CEL Grade 1; cTUVus; EAC; ErP; FCC; ICES; ISO 9241-307; KC; KCC; NOM; SEPA; TUV Bauart; VCCI; Vietnam MEPS; Ukraine Energy label; California Energy Commission (CEC); UAE; TGM; NRCS of South Africa; UAE ECAS; TÜV Low Blue Light Hardware Solution certified; UAE RoHS; KMEPS; Ukraine CoC; Ukraine NSoC; Flicker free
Brand-specific features
HP GTIN (EAN/UPC)
198828212344
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Country Distributor
United Kingdom 4 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)