location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EB840G6 i5 16GB/256 Crtfd Rfrbd PC Laptop

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB840G6 i5 16GB/256 Crtfd Rfrbd PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B20ZDE8Q
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198828470386 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2025 00:50:59
The date of the most recent change of this product data-sheet in Icecat.
Brilliant design

This ultraslim distinctively designed aluminum laptop with an optional ultra-bright anti-glare display adapts to any environment, for an optimal viewing experience wherever you work.

Peace of Mind with Secure Data Erasure

Our certified refurbished PCs undergo data wiping procedures adhering to NIST standards, ensuring complete data erasure from the device.

Crystal-clear collaboration

Calls sound clear and crisp with advanced collaboration features like HP Noise Cancellation. Loud top-firing speakers produce rich sound. The world-facing third microphone and collaboration keys help make PC calls productive.

Let nothing stand in your way

Power through your work day with Windows 11 Pro and the powerful security, collaboration and connectivity features from HP.

Reach up to 64% CO2 footprint reduction with devices Restored to Manufacture-Grade.

HP Certified Refurbished PCs undergo meticulous refurbishment, ensuring functionality and manufacture-grade condition. With confidence in receiving a high-quality product with a minimum battery performance of 80%.

Components replaced with genuine HP OEM parts

Maximize quality and reliability with the assurance of 100% genuine HP OEM parts, ensuring that each component meets the rigorous standards sets by HP performance and durability.

Powering your creativity

Power through creative applications using high resolution 4K displays with optional AMD Radeon™ 550X Discrete Graphics.

Stay Connected

Your “office” can be where you need it, letting you stay connected almost everywhere with up to gigabit class 4G LTE.

Fast and efficient wireless LAN

Get gigabit speed with optional Wi-Fi 6 (802.11ax) on the HP EliteBook 840.

Preserve your privacy

Never wonder if someone is watching you with the added peace-of-mind that comes from the integrated HP Privacy Camera, with a physical shutter to protect from malicious surveillance.

Automatic recovery from firmware attacks

Firmware attacks can completely devastate your PC. Stay protected with HP Start Gen5, the self-healing BIOS that automatically recovers itself from attacks or corruption.[6]

Keep your PC's security protections in place

To get control of your PC, attackers first need to take down its defenses. Keep critical security protections up and running with HP Sure Run Gen2.[6]

Browse confidently

Help protect your PC from websites and attachments with malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[6]

Recovery simplified

Advanced malware attacks can destroy your OS and disrupt your business. HP Sure Recover Gen2 ensures fast, secure, and automated recovery of your OS with only a network connection, so you can minimize downtime and get back to business fast.[6]

Quality & Reliability

Maximize quality and reliability with the assurance of 100% genuine HP OEM parts, ensuring that each component meets the rigorous standards sets by HP performance and durability.

Quality Peace of Mind

HP Certified Refurbished PCs undergo meticulous refurbishment processes, providing functionality and a manufacture-grade condition, providing you with the confidence that you are receiving a product of the highest quality.

Brilliant design

This ultraslim distinctively designed aluminum laptop with an optional ultra-bright anti-glare display[2] adapts to any environment, for an optimal viewing experience wherever you work.

Built on a secure foundation

Protect your PC against the evolving malware threats of the future, with self-healing and manageable hardware-enforced security solutions from HP. From the BIOS to the browser HP Sure Start Gen5[4, 6] and HP Sure Click[5, 6] help secure your PC.

Help protect our shared future

Elevate the value of your technology investment with HP Certified Refurbished Hardware,[3] rigorously tested and backed by HP’s quality standards and global service support,[3,7] all while meeting your circulatory goals.

Design
Product type *
Laptop
Form factor *
Clamshell
Market positioning
Premium
Original brand name
HP
Memory
Memory slots
2x SO-DIMM
Audio
Audio system
B&O PLAY
Built-in speaker(s)
Yes
Number of built-in speakers
2
Speakers manufacturer
Bang & Olufsen
Number of microphones
3
Brand-specific features
HP segment
Business
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Password protection
Yes
Password protection type
BIOS, Power on
Certificates
Low halogen
Yes
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
326 mm
Depth
234.3 mm
Height
17.9 mm
Packaging data
Package width
69 mm
Package depth
483 mm
Package height
305 mm
Other features
Number of speakers
2