location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook Ultra G1i Intel Core Ultra 7 258V Laptop 35.6 cm (14") Touchscreen 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook Ultra
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G1i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B66V2AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0199251015076 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5226
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2025 17:31:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook Ultra G1i Intel Core Ultra 7 258V Laptop 35.6 cm (14") Touchscreen 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Premium Laptop Clamshell Blue
  • - Intel Core Ultra 7 258V Processor cores: 8
  • - Touchscreen 35.6 cm (14") 2.8K 2880 x 1800 pixels IPS Gloss
  • - 32 GB LPDDR5x-SDRAM 8533 MHz
  • - 1 TB SSD
  • - Intel Arc Graphics 140V
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Lithium Polymer (LiPo) 64 Wh 65 W
  • - Windows 11 Pro
More>>>
HP recommends Windows 11 Pro for business

Work anywhere without compromising on performance with Windows 11 and HP collaboration, security, and connectivity technology. Summarize and rewrite content, get relevant content recommendations, and stay organized with Microsoft Copilot.[4]

Intel powers next Gen AI PCs

Free up time to focus on what matters with the latest Intel Core™ Ultra processor purposely built for the next era of AI software. Three compute engines manage AI workloads, help improve video conferencing and allow for advanced content creation.[5]

Fast and efficient wireless LAN

The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit data rate Wi-Fi 7.[7]

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[8]

HP Sure Sense

Malware is evolving rapidly beyond traditional antivirus capabilities. Protect your PC against never-before-seen attacks with HP Sure Sense, which combines behavioral analysis with advanced AI techniques to provide exceptional protection.[9]

Automatic recovery from firmware attacks

Firmware attacks can completely devastate your PC. Stay protected with HP Sure Start, the self-healing BIOS that automatically recovers itself from attacks or corruption.[11]

Explore new things and find answers

Seamlessly explore new things and find answers to anything you need, leveraging web content. Feel free to Discover for information, advice, creative ideas, or just conversation.[12]

Collaboration through the NPU

Look your best on video calls and save some power too. Manage your video controls for internal and external cameras with Poly Camera Pro. Now Auto Framing, Spotlight, Background Blur, and virtual backgrounds save power running on the NPU.[13]

HP Recommends Windows 11 Pro

Summarize and rewrite content, get relevant recommendations, and stay organized with Microsoft Copilot.[10]

Intel powers next-gen AI PCs

Free up time to focus on what matters with the latest 48 TOPS capable Intel Core™ Ultra processor.[2,3]

AI-powered assistance

Unlock new capabilities and eliminate routine tasks with the HP EliteBook Ultra G1i Next Gen AI PC.[6]

Elegant design

Command the room with a PC that exudes sophistication.

Design
Colour name
Atmospheric blue
Product type *
Laptop
Product colour *
Blue
Form factor *
Clamshell
Market positioning
Premium
Introduction year
2025
Original brand name
HP
Display
Display diagonal *
35.6 cm (14")
Display resolution *
2880 x 1800 pixels
Touchscreen *
Yes
HD type
2.8K
Panel type
IPS
Display surface
Gloss
Anti-glare screen
Yes
Display brightness
400 cd/m²
Display diagonal (metric)
35.6 cm
RGB colour space
DCI-P3
Colour gamut
100%
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor generation
Intel Core Ultra (Series 2)
Processor model *
258V
Processor cores
8
Processor threads
8
Processor boost frequency
4.8 GHz
Performance cores
4
Low Power Efficient-cores
4
Performance-core Max Turbo Frequency
4.8 GHz
Low Power Efficient-core Max Turbo Frequency
3.7 GHz
Performance-core base frequency
2.2 GHz
Low Power Efficient-core Base Frequency
2200 MHz
Processor cache
12 MB
Processor cache type
Smart Cache
Processor base power
17 W
Maximum turbo power
37 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Sparsity support
Yes
Windows Studio effects support
Yes
AI software frameworks supported by NPU
DirectML, OpenVINO, Windows ML, ONNX RT, WebNN
Total processor performance up to
115 TOPs
NPU performance up to
47 TOPs
GPU performance up to
64 TOPs
Memory
Internal memory *
32 GB
Internal memory type
LPDDR5x-SDRAM
Memory clock speed
8533 MHz
Memory form factor
On-board
Maximum internal memory *
32 GB
Memory data transfer rate
8533 MT/s
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD memory type
TLC
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel Arc Graphics
On-board graphics card model *
Intel Arc Graphics 140V
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
4
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
9 MP
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi standards
Wi-Fi 7 (802.11be)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 7 BE201
WLAN controller manufacturer
Intel
Bluetooth
Yes
Bluetooth version
5.4
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
1
Thunderbolt 4 ports quantity
3
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Performance
Accelerometer
Yes
Gyroscope
Yes
Temperature sensor
Yes
Repairability index
7.0
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Full-size keyboard
Yes
Software
Operating system installed *
Windows 11 Pro
Copilot+ PC
Yes
Brand-specific features
HP speaker type
HP Quad Speakers
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP segment
Business
HP GTIN (EAN/UPC) with options
(ABB) 199251014147; (ABD) 199251014161; (ABE) 199251014178; (ABF) 199251015298; (ABH) 199251015496; (ABU) 199251015076; (AKD) 199251015083; (BCM) 199251015731; (UUG) 199251015724; (UUW) 199251015311
HP GTIN (EAN/UPC)
199251014147, 199251014161, 199251014178, 199251015298, 199251015496, 199251015076, 199251015083, 199251015731, 199251015724, 199251015311
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
64 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
USB Type-C charging port *
Yes
USB Power Delivery (USB PD)
Yes
Security
Fingerprint reader
Yes
Password protection
Yes
Password protection type
BIOS, Power on, User
Certificates
Compliance certificates
CE, RoHS, VCCI
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, TCO
Sustainable technologies and materials
Low halogen; Molded paper pulp cushion inside box is 100% sustainably sourced and recyclable; Outside box and corrugated cushions are 100% sustainably sourced and recyclable; Ocean-bound plastic in speaker enclosure(s); 90% recycled metal
Weight & dimensions
Width
313.7 mm
Depth
217.2 mm
Height (front)
9 mm
Height (rear)
1.21 cm
Weight *
1.19 kg
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Other features
Manufacturer warranty
1-year warranty and 90 day software limited warranty options depending on country. Batteries have a default one year limited warranty.
Country Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)