location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 140W USB-C Laptop Charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
140W USB-C Laptop Charger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B7NK0AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198990310084 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jun 2025 14:19:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (5.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 140W USB-C Laptop Charger
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Laptop
  • - Charger type: Indoor
  • - Power source type: AC
  • - Black
  • - 47 - 63 Hz 140 W Maximum output voltage: 28 V
More>>>
Smart, powerful charging
Smart, powerful charging

Meet the demands of your high performance devices. This charger delivers up to 140W of power,[1] with fast charging to keep you productive. Its dynamic design adjusts output automatically to ensure that power is always optimized to your device's needs.

Portable power
Portable power

Stay powered up, whether you're home, in the office, or on the go. This portable charger comes with a detachable power cord for easy transport and extended reach. Plus, it's compatible with most USB-C devices, both HP and non-HP.

Work safely, anywhere
Work safely, anywhere

Charge with confidence with built-in surge, overcurrent, overtemperature, and overvoltage protection. Tested with select HP laptops[2] and compliant with the latest IEC 62368-1 safety standard, this charger ensures safe power, even with heavy usage.

Performance
Charger compatibility *
Laptop
Power source type *
AC
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
Charger type *
Indoor
Number of simultaneously connected devices (max) *
1
Design
Product colour *
Black
Power
Input frequency
47 - 63 Hz
Input current
2.5 A
Power
Maximum power
140 W
Maximum output voltage
28 V
Minimum output voltage
5 V
Port 1 output power
140 W
Weight & dimensions
Width
215 mm
Depth
73 mm
Height
97 mm
Packaging data
Package weight
640 g
Safety regulation & standards
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Country Distributor
Switzerland 2 distributor(s)
United Kingdom 3 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)