- - Premium Laptop Convertible (Folder) Silver
- - AMD Ryzen AI 5 340 2 GHz Processor cores: 6
- - Touchscreen 40.6 cm (16") 2K 1920 x 1200 pixels IPS LED backlight 16:10
- - 16 GB LPDDR5x-SDRAM 7500 MHz
- - 512 GB SSD
- - AMD Radeon 840M
- - Wi-Fi 7 (802.11be) Bluetooth 5.4
- - Lithium Polymer (LiPo) 68 Wh 15.75 h 65 W
- - Windows 11 Home
HP OmniBook X FlipNGAI 16-ar0004sa Copilot+ PC AMD Ryzen AI 5 340 Laptop 40.6 cm (16") Touchscreen 2K 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Home Silver




only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[4]
Unlock transformational AI PC experiences with AMD Ryzen™ AI 300 series processors. Designed for users to experience pure speed, responsiveness, and power efficient AI processing for Copilot+ PCs.[5]
AMD Radeon™ 800M graphics are built in for thrilling gaming performance, high resolution display support and hardware accelerated encoding with or without a discrete graphics card.
No matter where you stand, this screen delivers clear, vivid images with 178-degree wide-viewing angles, so everyone can get a great view.
A 16:10 aspect ratio lets you see more of your content with less scrolling.
Poly Camera Pro elevates your video calls with AI to enjoy crystal clear video, customizable settings and professional grade features for a truly immersive video conferencing and collaboration experience.
Get the most out of your AI PC with the new HP AI Companion app. Elevate your everyday tasks with a collection of AI tools and solutions that can increase your productivity and keep you running at your best.[6]
Secure your device with award winning antivirus and online protection. Free trial includes secure VPN for privacy and data protection when browsing on public Wi-Fi[7]
We're bringing a more thoughtful design to our keyboards by using post-consumer recycled plastic in the design.[8]
HP incorporates increasing amounts of recycled, renewable, and non-virgin raw materials. Because little things make a big difference, this product includes a percentage of recycled metals in the design.[9]
HP incorporates increasing amounts of recycled, renewable, and non-virgin raw materials. Built with the environment in mind, this product includes a percentage of ocean-bound plastic in the design.[10]
With EPEAT Gold with Climate+, you're choosing a movement towards responsibility and climate action.[11]
Save energy and money with ENERGY STAR, certified by the EPA so you will use less energy and save money where it counts most.[12]
When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 45 minutes.[13]
Bluetooth 5.4 comes with two new features that together provide seamless connectivity.[14]
No more unsightly tape and tacky gum to hide your private moments. Ensure your privacy and security with a visible, physical shutter that turns off your PC’s camera when not in use.
The high-quality-camera lets you video chat in stunning detail, at up to 2592x1944 resolution.[15]
With high-speed data transfer, the 512 GB PCIe Gen4 NVMe M.2 SSD offers lightning fast speed and efficient storage.[16]
Enjoy power to create and stream with AMD Ryzen™ AI 300 series processors and NPU with up to 50 TOPS[2] .
A next Gen AI PC made from sleek, recycled metal[1], featuring 4 modes―clamshell, tent, tablet, and reverse.
A 16" edge-to-edge display[4] enhances vibrancy, delivering images and colors that are crisp and high contrast.
HP OmniBook X Flip 16 Next Gen AI PCs are made with recycled metals[1] and post-consumer recycled plastics[3].






























Country | Distributor |
---|---|
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.