location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 6730b + 250GB Pocket Media Drive Intel® Core™2 Duo P8600 39.1 cm (15.4") 2 GB DDR2-SDRAM Intel® GMA 4500MHD Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6730b + 250GB Pocket Media Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNB018ET11
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58578
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 05:25:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 6730b + 250GB Pocket Media Drive Intel® Core™2 Duo P8600 39.1 cm (15.4") 2 GB DDR2-SDRAM Intel® GMA 4500MHD Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo P8600 2.4 GHz Processor cores: 2
  • - 39.1 cm (15.4") 1280 x 800 pixels Matt 16:10
  • - 2 GB DDR2-SDRAM
  • - 250 GB
  • - Intel® GMA 4500MHD
  • - Bluetooth
  • - Windows Vista Business
More>>>
Design
Country of origin
China
Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
P8600
Processor cores
2
Processor threads
2
Processor frequency *
2.4 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo P8000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R1
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
9
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
250 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Intel® GMA 4500MHD
Discrete graphics card *
Yes
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Serial ports quantity
1
Performance
Motherboard chipset
Intel GE45 Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGDZ
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
35568
Conflict-Free processor
No
Battery
Number of battery cells
6
Power
DC-in jack
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
356 mm
Depth
266 mm
Height (front)
3.4 cm
Weight *
2.7 kg
Other features
Wireless technology
IEEE 802.11a/b/g/n
LightScribe
Yes
Infrared data port
No
Type
PC
Display
LCD
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2014-03-29 02:35:12
Uk has collected 16 expert reviews for HP 6730b + 250GB Pocket Media Drive Intel® Core™2 Duo P8600 39.1 cm (15.4") 2 GB DDR2-SDRAM Intel® GMA 4500MHD Windows Vista Business and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
itreviews.com
Updated:
2014-03-29 02:35:12
This is a solid enough notebook, and getting online with the Orange SIM was easy. We arent sure we like the idea of being tethered to one provider or one notebook for two years, though. Hewlett Packard - 6730b on Orange Business Everywhere price Buy...
0%
alphr.com
Updated:
2014-03-29 02:35:12
Next to the chrome-effect splendour of the HP DV7, the 6730b looks more than a little understated. But, compared to the average business laptop, the HP is cut from a rather classier cloth. The wide, silver lid is complemented by a two-tone interior com...
Bottom line It's business as usual for the HP Compaq 6730b, but despite a fine overall performance it just falls short of excellence...
83%
trustedreviews.com
Updated:
2014-03-29 02:35:12
With the notable exception of the Dell Latitude E6400 , business notebooks tend to be slightly boring. Unlike consumer notebooks, the emphasis is on substance over style - which is of course is a good thing, just not very exciting. However, when you're ge...
80%
alphr.com
Updated:
2014-03-29 02:35:12
There's no mistaking this is a laptop designed for business use. Sensible grey-black styling with just a hint of corporate chic; a screen with a matte anti-glare finish rather than a glossy video-orientated affair; and a fingerprint reader to complemen...
Bottom line On the face of it the price isn't competitive, but the 6730b is a tempting business machine even so...
83%
goodgearguide.com.au
Updated:
2014-03-29 02:35:12
The HP Compaq 6730b is a sub-$1500 notebook designed for use in the office. With its easy-to-use keyboard and good range of expansion ports, this laptop is well worth considering as a relatively cheap desktop replacement.The 6730b will appeal to business users...
Good Performs considering its price, very long battery life, screen is not highly reflective, wide variety of expansion ports...
Bad Heavy, small hard drive...
Bottom line The HP Compaq 6730b is a good value laptop with an excellent battery life and relatively wide selection of expansion ports. Although it sports a small hard drive and is quite heavy for a 15.4in notebook, the positives outweigh the negatives...
85%
Zdnet.com.au
Updated:
2014-03-29 02:35:12
The HP Compaq 6730b is a reasonable but uninteresting business notebook. Unfortunately the competition — and even HP — are offering much better systems at a comparative or lower price. DesignBusiness notebooks are generally a bland, black on gray affai...
Good Matte display, Centrino 2, Large comfortable keyboard, Fingerprint reader...
Bad No 64bit Windows available as preinstall, No discrete graphics card available, Not very customisable, Poor battery life, Low resolution display...
Bottom line The HP 6730b is an uninteresting and overpriced business laptop with poor battery life.
58%
toptenreviews.com
Updated:
2014-03-29 02:35:12
Convenience and versatility are among the best reasons to look for a laptop computer. Today’s best units can essentially replace the standard desktop computer for most needs yet are truly portable. The HP Compaq 6730b is among the best small laptops av...
Good A 15.4inch screen size makes viewing webpages and documents for long periods of time much easier with less eye strain...
Bad The processor is adequate but we would prefer an upgrade.
Bottom line With a long battery life and decent power, the HP Compaq 6730b is ideal for those frequently on the road...
88%
insidehw.com
Updated:
2014-03-29 02:35:12
It seems that difference between “B” and “S” series of HP notebooks was never more distinctive then in recent period at least when it comes to quilt quality. HP Compaq 6735s didn’t impress us but HP 6730b is worthy to represent its famous manufacturer...
Bottom line Our impressions of HP Compaq 6730b are very favorable. Since it isn’t small and light it is suited for an office table more than to be carried around. HP reliability and quality build are guarantees that with HP Compaq 6730b you won’t be disap...
0%
notebookcheck.net
Updated:
2014-03-29 02:35:12
Compaq notebooks designed for business use (indicated by b) are valued around the world and particularly in Central Europe. Users especially appreciate their battery life and the durability of their case. Thereby models with Intel CPU are traditiona...
Good Solid Case, Userfriendly keyboard, Matte WSXGAscreen, Quiet operation, Pretty good battery runtime, Relatively light...
Bad The software part of the laptop is at least not perfect, Quality of materials could be better, Chassis gets hot...
Bottom line Although consumer laptops from HP, the leading manufacturer of portable computers, are more popular than its business laptops, the later are still an important part of HP's success and better than those designed for end-users.The case of the HP 6730b is s...
0%
crn.com
Updated:
2014-03-29 02:35:12
We havent had the opportunity to review many HP notebooks this year -- even as Hewlett-Packards competitors have been aggressively bringing new and innovative systems to market almost monthly. So when we received an HP Compaq 6730b to take a look at...
0%
Geek.com
Updated:
2014-03-29 02:35:12
When it comes to notebook computers we tend to be obsessed with what’s cutting edge. Whether it’s the smallest, lightest, most powerful, or longest running, it is easy to focus on the exceptions, not the standard systems that get most people through th...
0%
computershopper.com
Updated:
2014-03-29 02:35:12
No one will mistake the HP Compaq 6730b for anything other than what it is: A buttoned-down business notebook. Not that theres anything wrong with that. The system runs circles around lower-end models, secures data using fingerprint recogn...
Good Decent overall performer; excellent battery life; lets you access Outlook data without booting; smudge-proof lid...
Bad Pricey; smallish hard drive; underpowered integrated graphics; narrow viewing angle on display...
72%
Brand Image Product code Product Stock Price from
HP Compaq 6730b Notebook PC Intel® Core™2 Duo P8600 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business HP Compaq 6730b Notebook PC Intel® Core™2 Duo P8600 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business
(show image)
NB018ET Compaq 6730b Notebook PC 0.00
(excl. VAT)
0 (incl. VAT)