location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniDesk Desktop AI M03-0002na PC Windows 11 Home Tower AI PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniDesk Desktop AI M03-0002na PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BQ0F5EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0199251421532 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 508
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2025 18:35:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OmniDesk Desktop AI M03-0002na PC Windows 11 Home Tower AI PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Premium PC 280 W
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth
  • - Windows 11 Home
More>>>
Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[4]

Intel graphics
Intel graphics

Enjoy vivid and immersive visuals in creative applications and gaming.[5]

EPEAT Gold with Climate+
EPEAT Gold with Climate+

With EPEAT Gold with Climate+, you're choosing a movement towards responsibility and climate action.[6]

ENERGY STAR certified
ENERGY STAR certified

Save energy and money with ENERGY STAR, certified by the EPA so you will use less energy and save money where it counts most.[7]

Design contains recycled metals and post-consumer recycled plastics
Design contains recycled metals and post-consumer recycled plastics

Built for a better tomorrow. Designed using recycled metals and post-consumer recycled plastics to reduce environmental impact and promote super energy efficiency.[8]

Effortlessly connected
Effortlessly connected

Enjoy faster speeds, improved performance and greater capacity with Wi-Fi 6 and Bluetooth 5.4 wireless card.[9]

USB Type-C 10Gbps signaling data rate
USB Type-C 10Gbps signaling data rate

Plug in your external storage with this USB Type-C port, featuring 10Gbps signaling data rate. And it’s reversible, so you never have to worry about plugging in upside down.[10]

DisplayPort™
DisplayPort™

This robust digital video and audio port transmits up to 8K performance or allows you to connect multiple displays together.[11]

2 TB PCIe Gen4 NVMe™ Performance M.2 SSD
2 TB PCIe Gen4 NVMe™ Performance M.2 SSD

With high-speed data transfer, the 2 TB PCIe Gen4 NVMe Performance M.2 SSD offers lightning fast speed and efficient storage.[12]

DDR5 RAM
DDR5 RAM

Designed to run efficiently and reliably at faster speeds, DDR5 is the latest RAM standard. With higher bandwidth, you get more of a boost in performance.

Try PC Game Pass for free with your new HP device
Try PC Game Pass for free with your new HP device

Play hundreds of high-quality PC games with your new HP gaming device and 3 free months of PC Game Pass – including EA play. With new games added all the time, there’s always something new to play.[13]

Power your daily productivity
Power your daily productivity

Power daily tasks with an Intel Core™ Ultra Processor with built-in AI[1], technology and plenty of storage.

Seamless connectivity for multi-device homes
Seamless connectivity for multi-device homes

Connect your devices to the latest USB ports and enjoy smooth online experiences with fast Wi-Fi technology.

Thoughtfully made desktop PC with a modern design
Thoughtfully made desktop PC with a modern design

A desktop AI PC with a modern wood-inspired trim that blends seamlessly into any space.

Thoughtfully designed for a better tomorrow
Thoughtfully designed for a better tomorrow

HP OmniDesk Desktop AI PC is designed using recycled metals and post-consumer recycled plastics[3].

Processor
Processor socket
LGA 1851 (Socket V1)
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
NPU performance up to
13 TOPs
Memory
Memory slots
2x DIMM
Storage
Number of storage drives installed
1
Graphics
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Bluetooth
Yes
Design
Chassis type *
Tower
Colour name
Dark wood
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Market positioning
Premium
Password protection
Yes
Password protection type
BIOS, Power on, User
Product type *
PC
Software
Operating system installed *
Windows 11 Home
Brand-specific features
HP Artificial Intelligence
AI PC
HP segment
Home
Power
Power supply *
280 W
80 PLUS certification
80 PLUS Platinum
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
337 mm
Depth *
155 mm
Height *
315 mm
Weight *
5.34 kg
Package width
499 mm
Package depth
400 mm
Package height
287 mm
Package weight
8.41 kg
Packaging content
Keyboard included
Yes