



only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[5]
The performance you need to connect and learn. Intel Core™ performance and graphics help you navigate and collaborate confidently. Enjoy an immersive experience with Intel Core™ high-quality processors.[6]
With EPEAT Gold with Climate+, you're choosing a movement towards responsibility and climate action.[7]
Save energy and money with ENERGY STAR, certified by the EPA so you will use less energy and save money where it counts most.[8]
Built for a better tomorrow. Designed using recycled metals and post-consumer recycled plastics to reduce environmental impact and promote super energy efficiency.[9]
Easily power all your high-performance hardware[10]
Enjoy faster speeds, improved performance and greater capacity with Wi-Fi 6 and Bluetooth 5.4 wireless card.[11]
Plug in your external storage with this USB Type-C port, featuring 10Gbps signaling data rate. And it’s reversible, so you never have to worry about plugging in upside down.[12]
This robust digital video and audio port transmits up to 8K performance or allows you to connect multiple displays together.[13]
With high-speed data transfer, the 512 GB PCIe Gen4 NVMe M.2 SSD offers lightning fast speed and efficient storage.[14]
Designed to run efficiently and reliably at faster speeds, DDR5 is the latest RAM standard. With higher bandwidth, you get more of a boost in performance.
Play hundreds of high-quality PC games with your new HP gaming device and 3 free months of PC Game Pass – including EA play. With new games added all the time, there’s always something new to play.[15]
Enjoy easy at-home productivity with the Intel Processor[1], fast data transfers and easy access Copilot key[2].
With its slim design, the HP OmniDesk Slim Desktop blends into any interior while freeing up space.
Connect easily with the latest ports and enjoy reliable Wi-Fi 6[3] technology for seamless online experiences.
The HP OmniDesk Slim Desktop PC is designed using recycled metals and post-consumer recycled plastic[4].
Country | Distributor |
---|---|
![]() |
2 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.