location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet CF249A 110V Maintenance/Fuser Kit Maintenance kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet CF249A 110V Maintenance/Fuser Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF249A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111017659 show
Category:
Components needed to build a printer.
Printer Kits Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 200938
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2025 12:05:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Dec 2015
Product end of life date
Bullet Points HP LaserJet CF249A 110V Maintenance/Fuser Kit Maintenance kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maintenance kit
  • - Print technology: Laser
  • - 200000 pages
More>>>
Features
Product type *
Maintenance kit
Print technology
Laser
Page yield
200000 pages
Compatibility
LaserJet Enterprise 700 MFP Series M725
Weight & dimensions
Width
503 mm
Depth
302 mm
Height
244 mm
Weight
4.6 kg
Packaging data
Package weight
4.6 kg
Package width
503 mm
Package depth
302 mm
Packaging data
Package height
244 mm
Logistics data
Products per pallet
80 pc(s)
Layers per pallet
10 pc(s)
Master (outer) cases per pallet layer
8 pc(s)
Pallet gross weight
388.7 g
Other features
Pallet dimensions (W x D x H)
1218 x 1016 x 2440 mm
Approximate page yield (A4, black & white, ISO/IEC 19752)
200.000 pages
Pallet size (EU)
1218 x 1016 x 2440 mm
Country Distributor
United States 3 distributor(s)
Canada 1 distributor(s)