location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise 700 color MFP M775z+ Laser A4 600 x 600 DPI 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Enterprise 700 color MFP M775z+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF304A#B19 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Oct 2024 10:22:26
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 25 Oct 2019
Product end of life date
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Enterprise 700 color MFP M775z+ Laser A4 600 x 600 DPI 30 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 30 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, HP ePrint
  • - USB port Ethernet LAN
  • - Internal memory: 1536 MB 800 MHz
  • - 116.3 kg
More>>>
2-sided printing
2-sided printing

Allows you to print on both sides of the page, cutting your paper use by up to 50%.

20.3 cm colour touchscreen (printer)
20.3 cm colour touchscreen (printer)

Manage jobs directly at the MFP, using the HP colour touchscreen.

Expand possibilities with broad capabilities and brilliant colour with this affordable A3 MFP.

Increase colour printing capabilities with media sizes up to A3 for impressive marketing materials and more.
Impress with bold text and smooth colour, and get the colour output you intended with Pantone® matching.
Go from start to finish, right at the MFP – print, copy, scan, and fax[1] from the large touchscreen.
Print from your smartphone or tablet from virtually anywhere with HP ePrint[3].

Boost productivity and easily manage printing.

Boost productivity – get up to 4,350-sheet paper capacity for large printing jobs from this workhorse MFP[2].
Automate high-volume print jobs to save time, using the 100-page automatic document feeder.
Easily manage your business’s colour printing with HP colour access controls[4].
Save and print files directly at the MFP via an easy-access USB port.

Streamline your workflow with robust scanning.

Improve workflow using touchscreen controls to preview, edit, and digitally send documents at the device[5].
Streamline tasks: print, copy, fax[1] and scan projects directly at the MFP's large colour touchscreen.
Incorporate paper documents into digital workflows – easily send scans to fax[1], email, or network folders.
Efficiently capture the right content: remove blank pages in scanned documents to avoid wasted paper.

Invest in robust security that grows with you.

Extend the capabilities of workteam print environments, using a rich array of easy-to-integrate solutions.
Boost printing and imaging safeguards and protect business data with fleet-level security solutions.
Add security solutions such as card and badge readers through the hardware integration pocket[6].
Help control expenses with energy-saving features[7].

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Print speed (black, normal quality, A3)
15 ppm
Print speed (colour, normal quality, A3)
15 ppm
Time to first page (black, normal)
10.5 s
Time to first page (colour, normal)
10.5 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
30 cpm
Copy speed (colour, normal quality, A4)
30 cpm
Copy speed (colour, normal, US Letter)
30 cpm
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, Fax, File, USB
Image formats supported
JPG
Document formats supported
PDF, XPS
Input colour depth
24 bit
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Auto-redialing
Yes
Fax forwarding
Yes
Fax broadcasting
100 locations
Distinctive ring
No
Features
Recommended duty cycle
2500 - 7500 pages per month
Maximum duty cycle *
120000 pages per month
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6
HP segment
Enterprise
Input & output capacity
Total input capacity *
3850 sheets
Total output capacity *
750 sheets
Maximum output capacity
750 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Maximum print size
297 x 432 mm
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Card reader integrated
No
Internal memory *
1536 MB
Processor frequency
800 MHz
Design
Product colour *
Black, Grey
Market positioning *
Business
Built-in display *
Yes
Display diagonal
20.5 cm (8.07")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
686 W
Power consumption (off)
0.5 W
AC input voltage
110 - 127 V
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 70%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
745 mm
Depth
668 mm
Height
1198 mm
Weight
116.3 kg
Packaging data
Package width
856 mm
Package depth
760 mm
Package height
1553 mm
Package weight
135.6 kg
Other features
Scan file formats
PDF, TIFF, XPS
Connection to PC
Yes
Colour faxing
Yes
Colour scanning
Yes
Country Distributor
France 1 distributor(s)
Polska 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)