location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP All-in-One Printing Paper-250 sht/A4/210 x 297 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
All-in-One Printing Paper-250 sht/A4/210 x 297 mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CHP712
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3141725001853
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 419473
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2025 10:11:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP All-in-One Printing Paper-250 sht/A4/210 x 297 mm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - A4 (210x297 mm)
  • - 80 g/m²
  • - Finish type: Matte
  • - 250 sheets
  • - White
More>>>
Features
Recommended usage *
Universal
Paper size *
A4 (210x297 mm)
Finish type *
Matte
Sheets per pack *
250 sheets
Product colour
White
Media weight *
80 g/m²
HP segment
Enterprise
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
0 - 40 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
210 mm
Depth
297 mm
Height
25 mm
Package width
210 mm
Package depth
297 mm
Package height
25 mm
Package weight
1.25 kg
Logistics data
Master (outer) case gross weight
6.25 g
Products per master (outer) case
5 pc(s)
Other features
Quantity per pack
1 pc(s)
Country Distributor
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)