location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 761 400-ml Yellow DesignJet Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
761 400-ml Yellow DesignJet Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CM992A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0999998329678 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 370000
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jul 2025 12:13:08
The date of the most recent change of this product data-sheet in Icecat.
CE marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 761 400-ml Yellow DesignJet Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Yellow
  • - Colour ink type: Dye-based ink
  • - Standard Yield
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Features
Colour ink type
Dye-based ink
Compatibility *
HP DesignJet T7100
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Dye-based ink
Printing colours *
Yellow
Brand compatibility *
HP
OEM code
CM992A
Country of origin
Singapore
Quantity per box
1 pc(s)
Operational conditions
Operating relative humidity (H-H)
40 - 55%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
20 - 25 °C
Storage relative humidity (H-H)
8 - 90%
Weight & dimensions
Width
174 mm
Depth
114 mm
Height
53 mm
Weight
570 g
Packaging data
Package width
174 mm
Package depth
114 mm
Package height
53 mm
Packaging data
Package weight
630 g
Package type
Box
Brand-specific features
HP GTIN (EAN/UPC)
885631448267
Technical details
Box contents
Ink cartridge
Logistics data
Pallet dimensions (W x D x H)
1219 x 1016 x 1109 mm
Products per pallet
800 pc(s)
Master (outer) cases per pallet
80 pc(s)
Layers per pallet
4 pc(s)
Master (outer) cases per pallet layer
20 pc(s)
Pallet gross weight
549.39 g
Products per master (outer) case
10 pc(s)
Master (outer) case gross weight
6.68 g
Products per larger master (outer) case
10 pc(s)
Larger master (outer) case gross weight
6.68 g
Master (outer) case gross weight (imperial)
6.68 kg (14.7 lbs)
Maximum number of stacking cartons
4 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
Nederland 5 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 1 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Polska 1 distributor(s)
Switzerland 2 distributor(s)
México 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
United States 3 distributor(s)
Suomi 3 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)