location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise M806x+ Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Enterprise M806x+ Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CZ245A#B19 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111365613 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 275879
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2025 16:46:38
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Enterprise M806x+ Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A3 56 ppm
  • - Duplex printing Direct printing
  • - USB port Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 300000 pages per month
  • - Total number of input trays: 5 Total input capacity: 4600 sheets Total output capacity: 600 sheets
  • - Internal memory: 1024 MB Built-in processor 800 MHz
More>>>
Boost productivity: give workgroups the speed they need.

Print big jobs fast at up to 56 ppm A4, and easily thanks to the extra-large input capacity of up to 4,600 pages[3]. Versatile paper handling options include a stapler/stacker/hole punch and booklet maker[4].
Simplify tasks with the right touch – equip users to fly through tasks with the large 10.9 cm (4.3-inch) colour touchscreen.
Simplicity all around – make it easy for all to print with one common driver[5].
Don't wait, just print right away and save energy with Instant-on Technology.

Invest once, expand easily.

Keep a close watch, even from afar — monitor and control printers centrally with HP Web Jetadmin[6].
Apply fleet-wide policies to protect all your HP devices with the HP Imaging and Printing Center[7].
Safeguard your printers right away with HP Instant-on Security[8], and protect the sensitive data sent to your printer with the HP High-Performance Secure Hard Disk[9].
Prints with a positive ID – authenticate users at the device to help secure print jobs.

Experience greater efficiency with mobile printing.

Mobile printing is simple with wireless direct printing[1], and enable touch-to-print convenience from a mobile device[2].
Let employees print from mobile devices with built-in print capability or HP ePrint app and software[10].
Printing made Apple® simple – let users print wirelessly from an iPad®, iPhone®, or iPod touch®[11].

2-sided printing

Allows you to print on both sides of the page, cutting your paper use by up to 50%.

Ethernet (printer)

Add this device to your office Ethernet network to share with your workgroup.

Pull print jobs from your pocket

Walk up and print from a USB drive, using the easy-access USB port.

Only the power you need

Help save energy with HP Auto-On/Auto-Off Technology. [13]

Prints in a flash, savings that last

Print right away with Instant-on Technology. [14]

On-the-go printing with HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint. [15]

Take the guesswork out of fleet management

Centrally monitor and control your printers with HP Web Jetadmin. [17]

Simplicity all around

Make it easy for all to print with one common driver. [18]

Unleash your printing
Unleash your printing

Print wirelessly from your mobile device without a Wi-Fi code or password. [16]

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
56 ppm
Print speed (black, normal quality, A3)
28 ppm
Time to first page (black, normal)
8.5 s
Print margins (top, bottom, right, left)
2 mm
Secure printing
Yes
Features
Maximum duty cycle *
300000 pages per month
Recommended duty cycle
10000 - 50000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5, PCL 6, PDF 1.4, PostScript 3
Printer fonts
PostScript, Scalable, TrueType, Windows
Country of origin
China, Japan, Mexico, Philippines
HP segment
Business
Input & output capacity
Total number of input trays *
5
Total input capacity *
4600 sheets
Total output capacity *
600 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
5
Maximum input capacity
4600 sheets
Maximum output capacity
3000 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Bond paper, Card stock, Labels, Letterhead, Plain paper, Recycled paper, Rough paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5
ISO B-series sizes (B0...B9)
B4, B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
16K
Envelopes sizes
B5, C5, DL
Custom media width
98 - 312 mm
Custom media length
191 - 470 mm
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
3
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
EAP-PEAP, EAP-TLS, HTTPS, IPSec, SNMPv3, SSL/TLS
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Internal memory *
1024 MB
Maximum internal memory
1536 MB
Memory slots
1
Internal storage capacity
500 GB
Storage media
HDD
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
55 dB
Sound power level (printing)
7.2 dB
Design
Market positioning *
Business
Product colour *
Black, Grey
Built-in display *
Yes
Display
LCD
Colour display
Yes
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Certification
CISPR 22:2008/EN 55022:2010 (Class A); EN 61000-3-2:2006 +A1:2009 +A2:2009; EN 61000-3-3:2008; EN 55024:2010; EMC Directive 2004/108/EC with CE Marking (Europe); Other EMC approvals as required by individual countries
Power
Power consumption (printing) *
1000 W
Power consumption (ready)
38 W
Power consumption (PowerSave)
2.2 W
Power consumption (off)
0.3 W
Energy Star Typical Electricity Consumption (TEC)
0.832 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows Vista
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.6 Snow Leopard, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2008, Windows Server 2012, Windows Server 2003
Other operating systems supported
Novell, Android, Linux
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, ENERGY STAR, EPEAT Silver
Carbon footprint
Total carbon footprint (kg of CO2e)
1260
Carbon emissions, manufacturing (kg of CO2e)
683
Carbon emissions, logistics (kg of CO2e)
53
Carbon emissions, end-of-life (kg of CO2e)
1
Total carbon emissions, w/o use phase (kg of CO2e)
412
Weight & dimensions
Width
1095 mm
Depth
715 mm
Height
1040 mm
Pallet dimensions (W x D x H)
856 x 790 x 1368 mm
Weight
108.4 kg
Packaging data
Package width
856 mm
Package depth
790 mm
Package height
1368 mm
Package weight
130.7 kg
Packaging content
Warranty card
Yes
Cables included
AC
Bundled software
HP PCL 6 Discrete Printer Driver, Mac SW Link to Web (Mac Installer), Windows Installer
Brand-specific features
HP GTIN (EAN/UPC) with options
(A67) 887758887677; (ABT) 887111365583; (ABY) 887111365590; (ACQ) 887111365606; (B13) 888182819906; (B19) 887111365613; (BAZ) 887111365620
HP GTIN (EAN/UPC)
887758887677, 887111365583, 887111365590, 887111365606, 888182819906, 887111365613, 887111365620
Logistics data
Harmonized System (HS) code
84433210
Pallet gross weight
130.7 kg
Layers per pallet
1 pc(s)
Products per pallet
1 pc(s)
Technical details
Master (outer) cases per pallet layer
1 pc(s)
General Product Safety Regulation (GPSR) URL
https://support.hp.com/gb-en/product/setup-user-guides/hp-laserjet-enterprise-m806-printer-series/model/5328921?sku=CZ245A ; https://h10032.www1.hp.com/ctg/Manual/c03733720.pdf
Other features
Recommended system requirements
Windows 10, Windows 8, Windows 7 SP1+, Windows Vista, Windows Server 2012 (64-bit), Windows Server 2008, Windows Server 2008 R2 (64 bit), Windows Server 2003 (SP1+): 200 MB available hard disk space, CD-ROM/DVD drive or Internet connection, dedicated USB 1.1/2.0 or network connection
Recommended humidity operating range
10 - 80%
Power LED
Yes
Stand-by LED
Yes
Acoustic power emissions (ready)
54 dB
Acoustic pressure emissions bystander (ready)
37 dB
Manufacturer warranty
One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements.
Country Distributor
Nederland 3 distributor(s)
España 3 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 4 distributor(s)
Polska 1 distributor(s)
Danmark 5 distributor(s)
Deutschland 1 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
Portugal 1 distributor(s)