location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t620 PLUS 2 GHz ThinPro 2.04 kg Black GX-420CA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t620 PLUS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5A60AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182213469 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44662
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2025 10:55:45
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 May 2016
Product end of life date
Bullet Points HP t620 PLUS 2 GHz ThinPro 2.04 kg Black GX-420CA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD G GX-420CA 2 GHz
  • - 4 GB DDR3L-SDRAM 1600 MHz
  • - 16 GB SSD
  • - AMD FirePro 2270 AMD Radeon HD 8400E
  • - Ethernet LAN
  • - ThinPro 32-bit
  • - ENERGY STAR
More>>>
Processor
Processor frequency *
2 GHz
Processor family
AMD G
Processor generation
1st Generation AMD Embedded G-Series SoC
Processor model
GX-420CA
Processor cores
4
L2 cache
2 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
16 GB
Storage media *
SSD
Storage drive interface
mSATA
Card reader integrated
No
Graphics
On-board graphics card model
AMD Radeon HD 8400E
Discrete graphics card model
AMD FirePro 2270
Audio
Built-in speaker(s)
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Bluetooth
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ports & interfaces
Microphone in
Yes
Headphone outputs
1
DisplayPorts quantity
2
Parallel ports quantity
1
Serial ports quantity
1
PS/2 ports quantity
2
Design
Rack mounting
No
Product colour *
Black
Display
Display included *
No
Software
Operating system installed *
ThinPro
Operating system architecture
32-bit
Power
Power supply
85 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Certificates
Country of origin
China
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
220 mm
Depth
65 mm
Height
240 mm
Weight
2.04 kg
Packaging content
Keyboard included
Yes