location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq dc7900 Small Form Factor PC Intel® Core™2 Duo E8500 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Business SFF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq dc7900 Small Form Factor PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS496AW#ABH
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50594
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Feb 2023 20:23:03
The date of the most recent change of this product data-sheet in Icecat.
success story (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Compaq dc7900 Small Form Factor PC Intel® Core™2 Duo E8500 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Business SFF
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC 240 W
  • - Intel® Core™2 Duo E8500 3.16 GHz Processor cores: 2
  • - 2 GB DDR2-SDRAM 800 MHz 2 x 1 GB
  • - 160 GB DVD±RW
  • - Intel® GMA 4500M
  • - Windows Vista Business
More>>>
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
E8500
Processor cores
2
Processor threads
2
Processor frequency *
3.16 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
6 MB
Processor cache type
L2
Processor front side bus
1333 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo E8000 Series
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Processor system type
DP
Tcase
72.4 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
Stepping
C0
CPU multiplier (bus/core ratio)
9.5
Processor core voltage (AC)
0.850/1.3625 V
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
16 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 1 GB
Memory clock speed
800 MHz
Storage
Total storage capacity *
160 GB
Optical drive type *
DVD±RW
HDD speed
7200 RPM
Card reader integrated
No
Graphics
Discrete graphics card model *
Intel® GMA 4500M
Ports & interfaces
I/O ports
Rear: 6 USB 2.0, 1 serial port, 2 PS/2, 1 RJ-45, 1 VGA, 1 DisplayPort, audio in/out; Front: 2 USB 2.0, audio ports; Optional: 2nd serial port, 1 parallel port
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Design
Chassis type *
SFF
Country of origin
China
Performance
Audio system
High Definition Audio
Product type *
PC
Software
Operating system installed *
Windows Vista Business
Compatible operating systems
Genuine Windows XP Professional; Genuine Windows XP Home
Applications supported
Windows Vista Premium ready
Bundled software
On some models only (not included with FreeDOS): HP ProtectTools Security Software Suite Version 4.0, HP Power Manager, HP Firefox Virtual Browser, HP Backup and Recovery Manager, HP Insight Diagnostics Software (available via HP Backup and Recovery Manager), Computer Setup Utility, McAfee AntiVirus trial version, Roxio Creator Business 10 or DVD 10 or Easy Media Creator 9.0, Intervideo WinDVD 8 LE, PDF Complete Optional preloaded software (one or more options possible), only for certain configurations: Microsoft Office 2007 Basic, Microsoft Office 2007 Professional, Microsoft Office 2007 Small Business, Microsoft Internet Explorer with Google Toolbar, Windows Vista Business Recovery kit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor special features
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLAPK
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
33911
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
240 W
Power consumption (typical)
240 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Relative humidity
10 - 90%
Non-operating altitude
9144
Certificates
Certification
ENERGY STAR qualified; EPEAT Gold; 85% efficient power supply
Weight & dimensions
Width *
337 mm
Depth *
378 mm
Height *
100 mm
Weight *
8.5 kg
Package weight
7 kg
Display
Display included *
No
Other features
Power supply type
240W 85% Efficient - Active PFC
Video card features
3D/2D Controller: support is fully compliant with Microsoft standard API such as Microsoft DirectX9, DirectXVA, VMR9, GDI/GDI+; OpenGL 1.4.; Integrated VGA Controller; Integrated 400 MHz RAMDAC; Overlay Planes: Single overlay support with 5x3 filtering; Maximum Color Depth: 32 bits/pixel; Multi-display Support: dual monitor support facilitated via one VGA port and one DisplayPort integrated on the back plane of the system board and presented as part of the rear I/O set of interfaces Intel Graphics Media Accelerator 4500 integrated graphics <85 Hz @ 1920x1440, 75 Hz @ 2048x1536
Non-operating relative humidity (non-condensing)
5 - 90%
Power requirements
Input voltage 90 – 264 / 100 – 240 VAC, 50/60 Hz, 47 – 63 Hz, active PFC (85% High Efficiency) Operating Voltage Range: 90 – 264 VAC; Rated Voltage Range: 100 – 240 VAC; Rated Line Frequency: 50/60 Hz; Operating Line Frequency Range: 47 – 63 Hz; Rated Input Current: 4.0 A; with Energy Efficient Power Supply: 3.5 A; Current Leakage (NFPA 99): < 275 µA; System Heat Dissipation: Typical 198 btu/hr (50 kg-cal/hr) Maximum 1260 btu/hr (318 kg-cal/hr); System Heat Dissipation 80 Plus: Typical 150 btu/hr (38 kg-cal/hr), Maximum 1024 btu/hr (258 kg-cal/hr; Power Supply Fan: 80 mm variable speed, Power Consumption in ES Mode – Suspend to RAM (S3) (Instantly Available PC): <2.7 W
Video adapter, bus
PCI Express x16
Storage drive controller
SATA 3.0GB/s with NCQ and Smart IV
Disk subsystem controller
SATA 3.0Gb/s
Video card resolution
Maximum Vertical Refresh Rate: 85 Hz at up to 1920x1440, 75 Hz at 2048x1536
Driver LAN
Microsoft Windows Vista, Microsoft Windows XP
Diskette drive
Optional 1.44 MB Diskette Drive, HP Media Card Reader 16-in-1 (5.25" with PCI)
Storage drive type
2 x 160 GB with optional dual drive RAID + Sata 2nd Cable
LightScribe
Yes
Manageability features
RAID 1 Mirrored Array. Energy efficient, space saving design. Long, stable lifecycle.
Security features
Kensington Lock, Solenoid Hood Lock / Sensor, HP 2008 (SFF) Wall Mount/Security Sleeve
Networking features
Gigabit Ethernet
Pointing device
HP PS/2 2-Button Optical Scroll Mouse
Size (imperial)
33.8 cm (13.3")
Drive bays
1 external 5.25 inch, 1 external 3.5 inch 1 internal 3.5 inch
Expansion slots
1 low-profile PCI, 2 low-profile PCI Express x16, 1 low-profile PCI Express x1
Audio included
Integrated HD audio with ADI1884 codec, internal PC speaker
Security management description
Integrated 1.2 TPM Embedded Security Chip (except for Russia), HP Business PC Security Lock, HP USB Smartcard Keyboard
Upgrade type
Windows Vista capable
Keyboard type
HP PS/2 Standard Keyboard
Rear ports note
6 USB 2.0; 1 serial; 2 PS/2; 1 RJ-45; 1 external VGA monitor; 1 DisplayPort; 1 audio in; 1 audio out; 1 parallel (optional); 1 serial (optional 2nd); 1 eSATA (optional)
Rear ports
6 USB 2.0; 1 serial; 2 PS/2; 1 RJ-45; 1 external VGA monitor; 1 DisplayPort; 1 audio in; 1 audio out; 1 parallel (optional); 1 serial (optional 2nd); 1 eSATA (optional)
Weight (imperial)
18.75 lb
HDD note
RAID 1 Mirrored Array configuration
Minimum RAM
512 MB
Multimedia
Integrated High Definition audio with ADI1884 codec (all ports are stereo)
Standard memory capacity
2 MB
Power management
Operating Voltage Range: 90 – 264 VAC; Rated Voltage Range: 100 – 240 VAC; Rated Line Frequency: 50/60 Hz; Operating Line Frequency Range: 47 – 63 Hz; Rated Input Current: 4.0 A; with Energy Efficient Power Supply: 3.5 A; Current Leakage (NFPA 99): < 275 µA; System Heat Dissipation: Typical 198 btu/hr (50 kg-cal/hr) Maximum 1260 btu/hr (318 kg-cal/hr); System Heat Dissipation 80 Plus: Typical 150 btu/hr (38 kg-cal/hr), Maximum 1024 btu/hr (258 kg-cal/hr; Power Supply Fan: 80 mm variable speed, Power Consumption in ES Mode – Suspend to RAM (S3) (Instantly Available PC): <2.7 W
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 01:49:48
Uk has collected 5 expert reviews for HP Compaq dc7900 Small Form Factor PC Intel® Core™2 Duo E8500 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Business SFF and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
Zdnet.com.au
Updated:
2013-11-16 01:49:46
The HP Compaq dc7900 is a solid business offering in the premium desktop space, but the competition is a small step ahead. DesignContrary to the position shown in the image to the right, the dc7900 is a small form factor PC designed to lie flat. Its a...
Good Fast, Quiet, Available with 64bit Vista Business, vPro included, Expansion space...
Bad Slightly slower than equivalent machine from Dell, No DVI port, Not cheap, Small HDD...
Bottom line The HP Compaq dc7900 is a solid business offering in the premium desktop space, but the competition seems to be a small step ahead.
83%
pcauthority.com.au
Updated:
2013-11-16 01:49:48
Desktop PCs are finding themselves usurped by laptops in more and more workplaces, but if power and value are more important to you than portability, a compact business desktop should still be at the top of your list. HP Compaq’s “dc” range of desktops...
Bottom line HP’s latest PC blends power, useful business features and a keen eye for detail...
83%
alphr.com
Updated:
2013-11-16 01:49:48
Desktop PCs are finding themselves usurped by laptops in more and more workplaces, but if power and value are more important to you than portability, a compact business desktop should still be at the top of your list. HP Compaq's dc-range of desktops a...
Bottom line HP's latest compact desktop PC blends power with useful business features and a keen eye for detail...
83%
hardwaregeeks.com
Updated:
2013-11-16 01:49:46
Back in August 2008, I reviewed the dc7800 and since then HP has updated the 7800 and have come out with the 7900, while HP didn’t make any changes to the design they have upgraded the CPU from an Intel Core 2 Duo E6550 to a E7300 and it’s also availab...
100%