location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 8730w Intel® Core™2 Duo T9600 Laptop 43.2 cm (17") 2 GB DDR2-SDRAM 320 GB NVIDIA® Quadro® FX 2700M Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8730w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FU470EA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62652
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 04:49:40
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Oct 2010
Product end of life date
Bullet Points HP EliteBook 8730w Intel® Core™2 Duo T9600 Laptop 43.2 cm (17") 2 GB DDR2-SDRAM 320 GB NVIDIA® Quadro® FX 2700M Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop
  • - Intel® Core™2 Duo T9600 2.8 GHz Processor cores: 2
  • - 43.2 cm (17") 1920 x 1200 pixels 16:10
  • - 2 GB DDR2-SDRAM
  • - 320 GB
  • - NVIDIA® Quadro® FX 2700M 0.512 GB
  • - Bluetooth 2.0+EDR
  • - 4.2 h
  • - Windows Vista Business
More>>>
Design
Product type *
Laptop
Country of origin
China
Display
Display diagonal *
43.2 cm (17")
Display resolution *
1920 x 1200 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T9600
Processor cores
2
Processor threads
2
Processor frequency *
2.8 GHz
Processor cache
6 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T9000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
E1
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
Processor technology
Intel Centrino 2 w/ vPro
CPU multiplier (bus/core ratio)
10.5
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® Quadro® FX 2700M
Discrete graphics card memory
0.512 GB
Discrete graphics card *
Yes
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Audio included
High Definition Audio, stereo speakers, stereo headphone/line out, stereo microphone in, integrated dual-microphone array
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
I/O ports
4 USB 2.0 ports, VGA, eSATA, stereo microphone in, stereo headphone/line out, Firewire (1394a), HDMI, power connector, docking connector, secondary battery connector, RJ-11, RJ-45
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® PM45 Express
Keyboard
Keyboard type
Full-sized
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Business
Bundled software
HP Recovery Manager (Vista Only), HP Client Manager Software, HP Client Configuration Management Agent, HP OpenView PC Configuration Management Solutions, HP Performance Tuning Framework
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLG9F
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
35563
Conflict-Free processor
No
Battery
Number of battery cells
8
Battery life (max)
4.2 h
Power
DC-in jack
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Security management description
McAfee Security Solution, Kensington Lock slot, HP Privacy Filter (optional)
Operational conditions
Operating temperature (T-T)
-20 - 70 °C
Storage temperature (T-T)
-40 - 80 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Certificates
Certification
MCAD: AutoDesk (AutoCAD, Inventor, Revit, Alias Studio, Map 3D, Civil 3D), Bentley (In Roads XM, MicroStation, Navigator), CEI, CoCreate OneSpace, Dassault CATIA V5, ICEM Surf, Intelligent Light, MSC Software (MSC.Patran, SimXpert), PTC Pro/ENGINEER Wildfire, Sensable, Siemans PLMS (NX, NX I-deas, Solid Edge, TeamCenter Visualisation, Solidworks; DCC: Adobe (Premiere, After effects, Encore, Photoshop), AutoDesk (3DS MAX/Combustion, Maya), Avid (Xpress Pro, Media Composer), SoftImage XSI; GIS: ESRI ArcGIS; Oil and Gas: Landmark R5000, Paradigm EPOS, GoCAD, Schlumberger (GeoFrame, Petrel), SeismicMicro Technology
Weight & dimensions
Width
393 mm
Depth
282 mm
Height
32 mm
Weight *
3.4 kg
Hard drive
Storage drive type
320 GB 7200 rpm SATA
Video
Video card features
NVIDIA Quadro FX 2700M
Other features
Wireless technology
IEEE 802.11a/b/g/n
Infrared data port
No
Type
PC
Display
LCD
Power requirements
External 150W or 120W HP Smart AC adapter, HP Fast Charge Technology 8-cell (73 WHr) Lithium-Ion battery, optional HP (52 WHr) Extended Life Battery, optional HP (95 WHr) Ultra-Capacity Battery
Battery type
8-cell (73 WHr) Lithium-Ion battery
Docking solution
HP Docking Station, HP Advanced Docking Station, HP Monitor Stand, HP Adjustable Notebook Stand (all sold separately)
Expansion slots
Slots available for additional devices: 1 ExpressCard/54 slot, Media Card Reader
TV-in port
No
Compatible operating systems
Genuine Windows XP Professional, SuSe Linux Enterprise Desktop 10
Maximum HDD capacity
80 GB
Wireless option type
Yes
Protection tools
HP ProtectTools, TPM Embedded Security Chip 1.2, HP Fingerprint Sensor, HP Disk Sanitizer, integrated Smart Card Reader
HDD controller type
SATA (7200 rpm) SATA (5400 rpm) Solid State Drive
Minimum storage drive space
250 GB
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 11:58:21
Uk has collected 18 expert reviews for HP EliteBook 8730w Intel® Core™2 Duo T9600 Laptop 43.2 cm (17") 2 GB DDR2-SDRAM 320 GB NVIDIA® Quadro® FX 2700M Windows Vista Business and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
itpro.co.uk
Updated:
2011-08-17 11:58:21
It’s very expensive, but this is a well-made notebook with a beautiful screen. There’s plenty of graphical horsepower available and a good range of features to back it up. The size and weight means that you won’t want to be carrying it around too often...
83%
trustedreviews.com
Updated:
2011-08-17 11:58:21
It's not often we take the time to look at high-end mobile workstations, but rarely do they have much to offer beyond being big and powerful. Not so the HP Elitebook 8730w Mobile Workstation. For sure, it is still big and powerful, but it also comes with...
80%
zdnet.co.uk
Updated:
2011-08-17 11:58:21
The workstation-class HP EliteBook 8730ws performance, superb DreamColor screen and excellent build quality make it a pleasure to use. It would suit any power user requiring a top-notch graphics subsystem.
Good Gorgeous 17in. DreamColor screen, Fullsize keyboard with separate numeric pad, Good performance, Solid build quality, Good selection of models in the range...
Bad No display calibration device supplied, Fiddly touchsensitive volume control, Expensive...
Bottom line The workstation-class HP EliteBook 8730ws performance, superb DreamColor screen and excellent build quality make it a pleasure to use. It would suit any power user requiring a top-notch graphics subsystem...
80%
pcadvisor.co.uk
Updated:
2011-08-17 11:58:21
Product Code: FU471ET#ABU The HP Elitebook 8730w Windows Vista Ultimate laptop is the nearest there is to a true rival to the Apple MacBook Pro. Its not as slim and light - although its much closer to the size and weight of Apples laptop than any...
Bottom line The HP Elitebook 8730w has an outstanding screen and offers a long battery life. It also provides great performance and is relatively thin. It is also very expensive, however, and despite forking out £2,500 you end up with a dull-looking workhorse. N...
80%
Laptopmag.com
Updated:
2011-08-17 11:58:21
Whether you’re a designer, photographer, videographer, or other creative professional, a good mobile workstation needs to be powerful enough to stand in for a blazing desktop yet portable enough to take on location. HP goes way beyond those base requi...
Good Stunning 15-million color display, Durable, elegant design, Strong graphics and processing performance, Strong security features...
Bad Shorter battery life than other desktop replacements, Not the brightest display in its class...
Bottom line At $3,242, the HP Elitebook 8730w is a very capable mobile workstation that falls between the 17-inch MacBook Pro ($2,799) and the Lenovo ThinkPad W700 ($3,802) in portability, performance, and price. But the 8730w is heads and shoulders above the othe...
80%
techworld.com
Updated:
2011-08-17 11:58:21
It's not as slim and light - although it's much closer to the size and weight of Apple's laptop than any other, and is easily portable - but the HP Elitebook 8730w boasts a much better screen and is an able performer in our tests.HP's laptop stands up...
Bottom line The HP Elitebook 8730w has an outstanding screen and offers a long battery life. It also provides great performance and is relatively thin. It is also very expensive, however, and despite forking out £2,500 you end up with a dull-looking workhorse...
0%
Geek.com
Updated:
2011-08-17 11:58:21
So what mobile workstation should you buy? If you scroll down the list, you’ll see that the ThinkPad W700 and the EliteBook 8730w are very evenly matched. Obviously you’ll have to weight the individual categories on your own...
0%
videomaker.com
Updated:
2012-11-19 04:13:45
The Bottom Line For pros in the field looking for a video editing solution, this is it. This unit will stand up to the torture of being used in the outdoors. There are no other laptops available with color-accurate screens. The performance of this lapt...
Good Durable Design, Desktop performance in small form factor, Enhanced Dreamcolor LCD, Many types of removable media devices supported, USB/eSATA/Card Reader/BluRay, Available with Windows XP...
Bad Expensive, Slow Memory...
Bottom line A top of the line performer, no setup required, and plenty of media devices for a video editor. Lance Olinger is Videomaker's IT Assistant. Hewlett-Packard Company 3000 Hanover St. Palo Alto, CA 94304...
0%
notebookreview.com
Updated:
2012-11-19 04:13:45
The HP EliteBook 8730w is the largest workstation in HPs current lineup of business notebooks. Featuring the latest Intel processors and Nvidia Quadro graphics and available with HPs exclusive 17-inch "DreamColor" display, the EliteBook 8730w might...
Good Extreme processor and graphics performance, DreamColor display is bright with vivid colors, Reasonably thin and light for a 17inch workstation, Attractive and sleek design...
Bad DreamColor display is pricey, but still reasonable, Third touchpad button sometimes gets in the way, Less than ideal location for speakers, Fan can run loud and push out a lot of hot air...
Bottom line The HP EliteBook 8730w is probably the most balanced workstation-class 17" notebooks weve seen. This notebook is designed more for desktop replacement than it is for mobility, but the 8730w is thinner and lighter than other 17-inch workstations. That said...
0%
computershopper.com
Updated:
2012-11-19 04:13:45
The HP EliteBook 8730w is a high-end, transportable workstation-class notebook. Like Lenovos ThinkPad W700 series, the EliteBook 8730w offers high-end options such as a quad-core mobile processor and color-accurate LCD. HPs offering is sl...
Good Excellent display; fast; highly configurable; very good keyboard; smooth Blu-ray playback...
Bad Mouse buttons dont register off-center presses; heavy; optional second internal hard drive requires you to remove the optical disc drive...
Bottom line A stylish, highly configurable notebook with a top-notch screen and keyboard, the HP EliteBook 8730w makes a very capable, if expensive, desktop replacement...
85%
digitalmedianet.com
Updated:
2012-11-19 04:13:45
John Virata Hewlett Packard has been known for years for its solid workstations. The company has been an innovator when it comes to content creation machines, even supplying its own designed graphics adapters in the late 1990s to power its visual syste...
0%